EN
  • EN
  • DE

ADS7038IRTER

Part No ADS7038IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 16WQFN / 12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.35V ~ 5.5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Features Digital Window Comparator, GPIO, Oscillator
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting SMD (SMT)
Base Product Number ADS7038
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ADS7038IRTERCT,296-ADS7038IRTERDKR,296-ADS7038IRTERTR
Standard Package 3,000
Win Source Part Number 969668-ADS7038IRTER
Ultra Librarian 3D Model Ultra Librarian ADS7038IRTER CAD Model

Description

Texas Instruments ADS7038IRTER

The Texas Instruments ADS7038IRTER is a cutting-edge, ultra-low power, 8-channel, 12-bit analog-to-digital converter (ADC) that offers a remarkable blend of performance and efficiency. With its compact form factor, encapsulated in a small WQFN-16 package, it is an ideal solution for space-constrained applications that require multiple-channel data acquisition.

This high-performance ADC features a wide analog input voltage range and an impressive sampling rate of up to 1 MSPS (mega-samples per second). The ADS7038IRTER operates over a broad supply voltage range from 2.35V to 5.25V, making it versatile for various power environments and ensuring compatibility with both 3.3V and 5V systems.

One of the key features of the ADS7038IRTER is its integrated multiplexer (MUX), which allows for the selection of eight single-ended input channels or four differential pairs, providing flexibility in signal acquisition. This feature is particularly useful in applications such as multi-sensor systems, data loggers, and portable instruments where multiple analog signals need to be monitored simultaneously.

The device is designed with an internal oscillator, eliminating the need for an external clock source, which simplifies the design and reduces the overall component count. Moreover, it includes a temperature sensor that can be used for system-level temperature monitoring or cold-junction compensation in thermocouple applications.

Communication with microcontrollers or digital systems is achieved through an SPI-compatible serial interface, which supports multiple ADS7038IRTER devices on the same bus, enabling scalable designs. The ADC also features an automatic power-down mode that significantly reduces power consumption when not in active conversion, contributing to energy savings in battery-operated devices.

With its robust feature set, the ADS7038IRTER from Texas Instruments is an excellent choice for designers looking to implement precise and efficient multi-channel data acquisition in their next project, whether it's for industrial, medical, or consumer electronics applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3723 $56.2338
14+ $7.6901 $107.6614
21+ $7.4498 $156.4458
28+ $7.2095 $201.8660
36+ $6.9692 $250.8912
49+ $6.2482 $306.1618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,570 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess