EN
  • EN
  • DE

ADS6243IRGZT

Part No ADS6243IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 80MSPS DUAL 48-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 14
Sampling Rate 80M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 768110-ADS6243IRGZT
Popularity Medium
Supply and Demand Status Limited
Family Name ADS6243
Introduction Date June 01, 2007
ECCN 3A991.c.3
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS6243IRGZT CAD Model

Description

The Texas Instruments ADS6243IRGZT is a medium-popularity electronic component that comes with a package of 48-VFQFN Exposed Pad.

  • Package: 48-VFQFN Exposed Pad
  • Configuration: S/H-ADC
  • Inputs: 2
  • Operating Supply Voltage: 3V to 3.6V
  • Input Type: Differential
  • Architecture: Pipelined
  • Data Interface: LVDS-serial
  • Reference Type: External, Internal
  • Resolution: 14
  • Sampling Rate: 80M
  • Category: Integrated Circuits (ICs)
  • Win Source Part Number: 768110-ADS6243IRGZT

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $130.8271 $130.8271
2+ $126.4662 $252.9324
3+ $113.3835 $340.1505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess