EN
  • EN
  • DE

HD10-6-96P

Part No HD10-6-96P
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description CONN RCPT HSNG MALE 6POS PNL MNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity Deutsch Connectors
Packaging Bulk
Status Active
Connector Type Receptacle Housing
Type For Male Pins
Number of Positions 6
Shell Size - Insert 6-96
Contact Type Crimp
Contact Size 16
Mounting Panel Mount
Mounting Feature Flange
Fastening Type Bayonet Lock
Orientation Keyed
Shell Material Polyamide (PA), Nylon, Glass Filled
Housing Color Gray
Ingress Protection IP68 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-1
Insert Material Polyamide (PA), Nylon, Glass Filled
Contact Shape Circular
Temperature Range - Operating -40°C to 125°C
Win Source Part Number 1031977-HD10-6-96P
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian HD10-6-96P CAD Model

Description

TE Connectivity Deutsch Connectors' HD10-6-96P is a bulk receptacle housing designed for male pins.

  • Lock Type: bayonet lock
  • Positions: 6
  • Contact Size: 16
  • Ingress Protection Rating: IP68
  • Flammability Rating: UL94 V-1
  • Orientation: keyed
  • Shell Material: polyamide (PA), nylon, glass filled
  • Color: gray
  • Mounting: panel mountable with a flange mounting feature
  • Commonly used in: industrial applications
  • Popularity Rating: medium
  • Supply and Demand Status: sufficient

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess