EN
  • EN
  • DE

MAX2745ECM+D

Part No MAX2745ECM+D
Manufacturer Maxim Integrated
Catalog RF Front End (LNA + PA)
Description IC GPS RF FRONT END 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete(EOL)
RF Type GPS
Frequency 1575.42MHz
Package 48-TQFP Exposed Pad
Manufacturer Package 48-TQFP-EP (7x7)
Win Source Part Number 702757-MAX2745ECM+D
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2745
Introduction Date October 01, 2004
ECCN 7A994
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX2745ECM+D CAD Model

Description

The MAX2745ECM+D from Maxim Integrated is a state-of-the-art single-chip global positioning system (GPS) receiver designed for a broad range of applications. This high-performance device integrates a complete GPS receiver onto a single monolithic IC, providing a comprehensive solution for acquiring and tracking GPS signals.

Key Features

  • High Sensitivity: The device is capable of acquiring weak signals, making it suitable for use in challenging environments where signal strength may be compromised.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2745ECM+D is ideal for battery-powered applications, such as handheld GPS units and wearable technology.
  • Integrated LNA: The on-chip low-noise amplifier (LNA) boosts the received signal without the need for external components, simplifying design and reducing system cost.
  • Compact Design: The small form factor of the device allows for integration into space-constrained applications, providing GPS functionality without compromising on space.
  • Wide Operating Temperature Range: This GPS receiver is designed to operate across a broad range of temperatures, ensuring reliability and performance under various environmental conditions.

Applications

The MAX2745ECM+D is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Portable Navigation Devices (PNDs)
  • Automotive GPS systems
  • Mobile phones with GPS capabilities
  • Personal tracking devices
  • Wearable technology with location tracking features

Technical Specifications

With advanced technical specifications, the MAX2745ECM+D ensures high performance and reliability:

  • Supply Voltage: 2.7V to 3.3V
  • Operating Temperature: -40°C to +85°C
  • Packaging: 48-pin LQFP (Lead-free)
  • RoHS Compliant: Yes

For developers and manufacturers looking to integrate GPS functionality into their products with minimal design complexity, the MAX2745ECM+D presents an ideal solution. Its combination of high sensitivity, low power consumption, and integrated features makes it a top choice for a wide array of GPS-based applications.

You May Also Be Interested in

Texas Instruments
IC RF FRONT END 2.4GHZ 16QFN
Lowest to $1.4164
Microchip Technology
Three-Channel Analog Front-End Device | IC KEYLESS ENTRY AFE 14DIP
Need more? Email Us
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Skyworks Solutions Inc.
CONNECTED HOME BLE+ZIGBEE RX FEM
Lowest to $1.5640
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.3318
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2439

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8076 $63.2660
80+ $1.4830 $118.6400
125+ $1.4368 $179.6000
170+ $1.3906 $236.4020
215+ $1.3444 $289.0460
290+ $1.2047 $349.3630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess