EN
  • EN
  • DE

ADS5520IPAPR

Part No ADS5520IPAPR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 125 MSPS Analog-To-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Architecture Pipelined
Power Dissipation 627(W)
Mounting Surface Mount
Operating Temp Range -40C to 85C
Package Type HTQFP EP
Packaging Tape and Reel
Pin Count 64
Rated Input Volt ±1.15
Number of Elements 1
Sample Rate 125000(KSPS)
Input Type Voltage
Operating Temperature Classification Industrial
Differential Input Yes
Input Polarity Bipolar
Dual Supply Voltage (Typ) Not Required(V)
Power Supply Requirement Single
Dual Supply Voltage (Min) Not Required(V)
Rad Hardened No
Single Supply Voltage (Min) 3(V)
Single Supply Voltage (Max) 3.6(V)
Single Supply Voltage (Typ) 3.3(V)
Dual Supply Voltage (Max) Not Required(V)
Differential Linearity Error ±0.5LSB
Resolution 12Bit
Integral Nonlinearity Error ±1.5LSB(LSB)
Input Signal Type Differential
Win Source Part Number 077771-ADS5520IPAPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5520IPAPR CAD Model

Description

The ADS5520IPAPR builds on the trusted architecture of its predecessors, providing superior data conversion capabilities in a resilient package optimized for professional use.

Features and Benefits

  • Precision 12-Bit Conversion: Delivers high fidelity in waveform digitization.
  • High Efficiency: Minimizes power requirements, maximizing operational efficiency.
  • Robust to Environmental Changes: High stability over a wide temperature range.
  • Versatile Footprint: Designed for ease of integration in a variety of systems.

Applications

  • Remote Sensing Systems
  • Industrial Automation
  • Instrument-Calibrating Equipment
  • Communication Infrastructure

The ADS5520IPAPR is ideal for engineers who demand accuracy and reliability in high-fidelity and industrial electronic systems.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6582 $77.3164
4+ $31.7195 $126.8780
5+ $30.7283 $153.6415
7+ $29.7370 $208.1590
9+ $28.7458 $258.7122
12+ $25.7721 $309.2652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess