Maxim Integrated DS1868-010A4 Dual Digital Potentiometer
The DS1868-010A4 from Maxim Integrated is a versatile, dual digital potentiometer designed to provide a reliable and precise solution for adjusting and controlling resistance electronically. This innovative component is a perfect fit for applications requiring variable resistance settings, which can be digitally controlled through a 3-wire serial interface.
Key Features:
- Two Potentiometers in One: The DS1868-010A4 features two potentiometers, each with 256-position wipers, allowing for fine-grained control over resistance settings.
- Wide Resistance Range: With a total resistance of 10kΩ, this dual digital potentiometer can cater to a variety of applications, from fine-tuning analog signals to setting operational parameters in electronic circuits.
- 3-Wire Serial Interface: The device is equipped with an easy-to-use serial interface, which enables users to control the resistance settings through simple serial commands, making it compatible with a wide range of microcontrollers and digital systems.
- Non-Volatile Memory: The DS1868-010A4 has built-in EEPROM memory, which ensures that the last resistance settings are saved even when the power is turned off. This feature provides convenience and stability in applications where maintaining the last configuration is crucial.
- Low Power Consumption: Designed for energy efficiency, the DS1868-010A4 operates with minimal power, making it ideal for battery-powered devices or energy-sensitive applications.
Applications:
The DS1868-010A4 is suitable for a wide range of applications, including:
- Adjustable power supplies
- Volume control in audio systems
- Calibration and tuning of circuits
- Automotive electronics
- Portable electronic devices
Maxim Integrated's DS1868-010A4 is a testament to the company's commitment to providing high-quality, innovative solutions for digital potentiometer needs. Its dual potentiometer design, combined with non-volatile memory and a user-friendly interface, makes it an excellent choice for designers looking to add reliable and precise resistance control to their electronic projects.