EN
  • EN
  • DE

MAX14522AEZC+TW

Part No MAX14522AEZC+TW
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208165-MAX14522AEZC+TW
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX14522AEZC+TW CAD Model

Description

The MAX14522AEZC+TW from Maxim Integrated is a high-performance, precision integrated circuit designed to meet the rigorous demands of advanced electronic systems. This IC is part of a family of devices that offer robust features for a wide range of applications, including industrial, medical, and consumer electronics.

Key Features

  • High Accuracy: The MAX14522AEZC+TW is designed for precision, ensuring accurate readings and control in your applications.
  • Low Power Consumption: With energy efficiency in mind, this device operates with minimal power, making it ideal for battery-powered or energy-sensitive systems.
  • Wide Operating Temperature Range: This IC is capable of functioning across a broad temperature spectrum, making it suitable for harsh environments.
  • Advanced Protection Features: Built-in protection mechanisms safeguard the IC from overvoltage, undervoltage, and other potentially damaging conditions.
  • Compact Package: The small footprint of the MAX14522AEZC+TW allows for integration into space-constrained designs without sacrificing performance.

Applications

The versatility of the MAX14522AEZC+TW enables its use in various high-tech applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Portable Instrumentation
  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Devices
  • Precision Sensors

Technical Specifications

The MAX14522AEZC+TW boasts a range of technical specifications that highlight its capabilities:

  • Supply Voltage Range: Specified by manufacturer
  • Output Type: Specified by manufacturer
  • Interface Type: Specified by manufacturer
  • Package Type: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer

For detailed specifications, please refer to the Maxim Integrated datasheet for the MAX14522AEZC+TW.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX14522AEZC+TW is rigorously tested to ensure it meets the stringent standards for reliability and performance expected by the industry.

Note: The placeholders "Specified by manufacturer" should be replaced with actual technical specifications provided by Maxim Integrated for the MAX14522AEZC+TW.

You May Also Be Interested in

ESMT
Lowest to $2.9349
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EliteMT
Lowest to $1.3456
Shindengen
Lowest to $0.2021
ESMT
Lowest to $1.0845
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $2.1853

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4627 $73.8508
8+ $15.1490 $121.1920
12+ $14.6754 $176.1048
17+ $14.2019 $241.4323
22+ $13.7283 $302.0226
29+ $12.3088 $356.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess