EN
  • EN
  • DE

LB1967M-NMB-TLM3-E

Part No LB1967M-NMB-TLM3-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75369-LB1967M-NMB-TLM3-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1967M-NMB-TLM3-E CAD Model

Description

ON Semiconductor's LB1967M-NMB-TLM3-E is a high-performance, low-voltage stepper motor driver designed to meet the demanding requirements of modern compact electronic devices. This integrated circuit (IC) is tailored for precise and efficient control of bipolar stepper motors, which are commonly used in printers, scanners, cameras, and other precision motion control applications.

Key Features

  • Low Voltage Operation: The LB1967M-NMB-TLM3-E operates at a voltage range that allows for compatibility with various low-voltage systems, ensuring a wide range of applications.
  • High Efficiency: With its advanced design, the driver ensures high efficiency, which translates into lower heat generation and improved reliability for the end product.
  • Compact Size: The small package size of the IC makes it an ideal choice for space-constrained applications, allowing for more compact and streamlined product designs.
  • Easy Integration: The driver IC is designed for easy integration into system designs, providing a straightforward solution for driving stepper motors without the need for complex circuitry.

Applications

The LB1967M-NMB-TLM3-E is versatile in its applications, suitable for a variety of products that require precise motor control. It is particularly well-suited for:

  • Office automation equipment such as printers and scanners
  • Consumer electronics including digital cameras
  • Small-scale industrial equipment

Technical Specifications

The technical specifications of the LB1967M-NMB-TLM3-E include:

  • Low operating voltage range
  • High output current capability
  • Thermal shutdown feature for protection
  • Compact SOP package for minimal footprint

ON Semiconductor's commitment to quality ensures that the LB1967M-NMB-TLM3-E stepper motor driver is a reliable and efficient solution for your motion control needs. With its combination of performance, efficiency, and compact design, this product stands out as an excellent choice for designers looking to enhance their applications with precise motor control.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0127
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
STMicroelectronics
Lowest to $3.1721
ON Semiconductor
Lowest to $0.0093
Infineon Technologies
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
Leshan Radio
Switching diode
Lowest to $0.0092
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2393 $64.9572
9+ $13.3252 $119.9268
14+ $12.9083 $180.7162
19+ $12.4925 $237.3575
24+ $12.0755 $289.8120
33+ $10.8270 $357.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess