EN
  • EN
  • DE

MAX1502CETJ+T

Part No MAX1502CETJ+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208324-MAX1502CETJ+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1502CETJ+T CAD Model

Description

The MAX1502CETJ+T from Maxim Integrated is a highly efficient, single-cell, lithium-ion (Li+) battery charger controller that provides a compact and robust charging solution for portable electronics. This advanced IC is designed to operate with minimal external components, making it ideal for space-constrained applications such as smartphones, tablets, wearables, and other handheld devices.

Key Features

  • Integrated FET: The MAX1502CETJ+T integrates a high-performance FET to provide high-efficiency charging and reduce external component count.
  • Programmable Charge Current: Users can set the charge current up to 2A through an external resistor, allowing for flexibility across different battery capacities and charging profiles.
  • Thermal Regulation: This feature protects the battery and circuitry by reducing charge current if the die temperature exceeds a safe threshold.
  • Charge Safety Timer: The built-in safety timer automatically terminates charging after a predetermined period to prevent overcharging and enhance safety.
  • Small Package: The device comes in a tiny, lead-free, 28-pin TQFN package with a 5mm x 5mm footprint, which is suitable for compact PCB layouts.

Performance and Protection

The MAX1502CETJ+T ensures safe and efficient charging through a variety of protective features. These include undervoltage lockout, battery temperature monitoring, and overvoltage protection. Its precise voltage regulation maintains optimal battery health and longevity.

Easy Integration

Designed for seamless integration, the MAX1502CETJ+T provides a simple interface for system integration. It supports a range of input voltages and is compatible with various power sources, including USB and AC adapters.

Applications

With its versatile feature set, the MAX1502CETJ+T is well-suited for a broad spectrum of single-cell Li+ battery-powered applications, where efficient charging and space-saving are critical. It is an ideal choice for designers looking to enhance the charging capabilities of their next-generation portable devices.

You May Also Be Interested in

Atmel
Need more? Email Us
ESMT
Lowest to $1.2913
Coilcraft
Lowest to $1.5451
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $1.0845
EliteMT
Lowest to $1.3456
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1072 $50.5728
58+ $1.7290 $100.2820
90+ $1.6749 $150.7410
124+ $1.6209 $200.9916
160+ $1.5669 $250.7040
214+ $1.4048 $300.6272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,721 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess