EN
  • EN
  • DE

ADS5517IRGZTG4

Part No ADS5517IRGZTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 11-BIT, 200 MSPS ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1141755-ADS5517IRGZTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5517IRGZTG4 CAD Model

Description

Product Overview: Texas Instruments ADS5517IRGZTG4

The ADS5517IRGZTG4 is a high-performance, 14-bit, 200-MSPS analog-to-digital converter (ADC) from Texas Instruments that is designed to meet the demanding requirements of high-speed signal processing in applications such as medical imaging, test and measurement, wireless communication, and radar systems. With its advanced design and cutting-edge technology, this ADC delivers exceptional accuracy and reliability for your critical applications.

Key Features

  • High Resolution: The 14-bit resolution of the ADS5517IRGZTG4 provides fine detail in signal conversion, ensuring that subtle variations in the analog input are captured accurately.
  • Fast Sampling Rate: With a sampling rate of up to 200 MSPS, this ADC is capable of converting high-frequency signals without loss of information, making it ideal for high-speed applications.
  • Low Power Consumption: Despite its high performance, the ADS5517IRGZTG4 is designed for efficiency, with a low power consumption that helps to minimize heat generation and power costs in your system.
  • Input Flexibility: The device supports a wide analog input frequency range, allowing it to handle a variety of signals with ease.
  • Differential Inputs: Differential input capability provides improved noise immunity and dynamic range, which is critical for achieving high-accuracy signal acquisition.
  • Integrated Features: The ADC includes an internal voltage reference and a digital error correction circuit, which simplifies system design and enhances overall performance.
  • Package and Interface: Housed in a compact 48-pin QFN (RGZ) package, the ADS5517IRGZTG4 offers a parallel CMOS or LVDS output interface, providing flexibility in connecting to a variety of digital processors or FPGAs.

Applications

The ADS5517IRGZTG4 is well-suited for a wide range of high-speed data acquisition systems, where precision and speed are paramount. Its robust design and advanced features make it an excellent choice for:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Wireless Communication Infrastructure
  • Radar and Satellite Communication Systems
  • Professional Video Equipment

With its combination of high-speed performance, precision, and low power consumption, the Texas Instruments ADS5517IRGZTG4 ADC is a key component for engineers and designers looking to enhance the capabilities of their high-performance systems.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.9984 $59.9984
3+ $49.2295 $147.6885
4+ $47.6911 $190.7644
5+ $46.1527 $230.7635
6+ $44.6142 $267.6852
8+ $39.9990 $319.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess