EN
  • EN
  • DE

ADS131E08SPAG

Part No ADS131E08SPAG
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 24BIT 64KSPS 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 24
Number of Channels 8
Power (Watts) 17.6mW
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.8 V ~ 3.6 V
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 768086-ADS131E08SPAG
Popularity Medium
Supply and Demand Status Balance
Family Name ADS131E08SPAG
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS131E08SPAG CAD Model

Description

Introducing the ADS131E08SPAG from Texas Instruments

The ADS131E08SPAG is a precision, low-power, multi-channel analog-to-digital converter (ADC) from Texas Instruments, designed to cater to a wide range of applications including industrial measurement and monitoring systems. This device is a part of the ADS131E0x family, which is renowned for its exceptional performance in data acquisition systems where accuracy and power efficiency are crucial.

Key Features

  • Multi-Channel Flexibility: The ADS131E08SPAG offers eight differential or 15 single-ended input channels, providing designers with the versatility needed for complex measurement tasks.
  • High Precision: With 24-bit resolution and a data rate ranging from 250 SPS to 64 kSPS, this ADC ensures high-precision data conversion, making it ideal for sensitive applications like medical instrumentation and power-quality monitoring.
  • Low Power Consumption: The device is optimized for power efficiency, which is essential for portable and remote sensing applications where power supply may be limited.
  • Integrated Features: It includes an internal reference, an oscillator, and a temperature sensor, reducing the need for external components and simplifying system design.
  • Robust Interface: The SPI-compatible serial interface provides a reliable connection to microcontrollers or digital signal processors, ensuring seamless integration into a variety of systems.

Applications

The ADS131E08SPAG is particularly well-suited for:

  • Power monitoring and energy metering
  • Industrial process control
  • Medical instrumentation
  • Seismic data acquisition systems

Design Support

Texas Instruments provides comprehensive design support for the ADS131E08SPAG, including detailed datasheets, application notes, and a suite of development tools. Engineers can access the TI E2E™ support community for technical guidance and collaboration with both TI experts and peer engineers.

Whether you're designing a sophisticated industrial system or a compact medical device, the ADS131E08SPAG offers the accuracy, efficiency, and flexibility needed to meet the demands of your application. By choosing Texas Instruments' state-of-the-art ADC, you ensure your products achieve the highest standards of performance and reliability.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1389 $54.4167
7+ $14.8832 $104.1824
11+ $14.4181 $158.5991
15+ $13.9530 $209.2950
19+ $13.4879 $256.2701
25+ $12.0926 $302.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,090 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess