EN
  • EN
  • DE

MCP3911A0T-E/ML

Part No MCP3911A0T-E/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 2 CHAN 24BIT 20QFN / 2 Channel AFE 24 Bit 8.9 mW 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Number of Bits 24
Number of Channels 2
Power (Watts) 8.9 mW
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number MCP3911
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353935-MCP3911A0T-E/ML
Ultra Librarian 3D Model Ultra Librarian MCP3911A0T-E/ML CAD Model

Description

Microchip Technology MCP3911A0T-E/ML

The MCP3911A0T-E/ML is a highly integrated, high-precision analog front end (AFE) designed by Microchip Technology. This sophisticated component is specifically engineered for energy metering, industrial, and commercial applications where precise signal acquisition is critical. The MCP3911A0T-E/ML incorporates dual 24-bit delta-sigma Analog-to-Digital Converters (ADCs) with programmable data rates, making it an ideal choice for a wide range of measurement applications.

Each ADC within the MCP3911A0T-E/ML features an enhanced 94.5 dB Signal-to-Noise Ratio (SNR) and -107 dB Total Harmonic Distortion (THD), ensuring high-fidelity signal processing. This level of precision is essential for applications that require accurate energy measurements, such as smart metering systems and power monitoring solutions.

The device operates over a wide analog supply voltage range of 3.0V to 3.6V and a digital supply voltage range of 1.7V to 3.6V, offering flexibility for various system designs. Furthermore, it supports a wide temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.

The MCP3911A0T-E/ML comes in a compact 24-lead QFN package (4x4 mm), making it suitable for space-constrained applications. Its small footprint does not compromise its functionality, as it includes features like an internal voltage reference, phase delay compensation, and a modulator output that provides a high-speed bit stream for signal processing.

Integration with Microchip's digital signal controllers and microcontrollers is seamless, thanks to the MCP3911A0T-E/ML's SPI interface, which allows for easy communication and data transfer. This compatibility simplifies the design process for developers, enabling them to create more efficient and reliable products.

In summary, the MCP3911A0T-E/ML from Microchip Technology is a robust, high-precision AFE that provides exceptional performance and versatility for a broad range of applications. Its dual ADCs, high SNR and THD, and extensive temperature range make it a top choice for designers looking to enhance the accuracy and efficiency of their energy metering and monitoring systems.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7755 $52.5305
26+ $3.9184 $101.8784
40+ $3.7959 $151.8360
55+ $3.6735 $202.0425
71+ $3.5510 $252.1210
95+ $3.1837 $302.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,593 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess