EN
  • EN
  • DE

MT40A1G8SA-083E:C

Part No MT40A1G8SA-083E:C
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4-2400 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940256-MT40A1G8SA-083E:C
Ultra Librarian 3D Model Ultra Librarian MT40A1G8SA-083E:C CAD Model

Description

The MT40A1G8SA-083E:C is a high-performance DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. It's designed for applications requiring high bandwidth and low latency data access, such as computing, networking, and graphics.

Applications:

  • Desktop and Laptop Computers: Used as main system memory for fast application loading and multitasking.
  • Servers: Provides high-speed memory for data processing and virtualization.
  • Networking Equipment: Implemented in routers, switches, and other networking devices to handle high data throughput.
  • Graphics Cards: Supports demanding graphical rendering in gaming and professional applications.
  • Embedded Systems: Integrated into high-performance embedded systems requiring substantial memory capacity and speed.

Features:

  • DDR4 Technology: Utilizes DDR4 architecture for improved speed, bandwidth, and power efficiency compared to previous DDR generations.
  • 1G x 8 Configuration: Organized as 1 Gigabyte x 8 bits, offering a balance between capacity and data access width.
  • Operating Speed: Features an operating speed of 0.83ns (indicated by -083E), enabling fast data transfer rates.
  • Low Voltage Operation: Operates at a low voltage (typically 1.2V) for reduced power consumption and heat generation.
  • Lead-Free Construction: Manufactured with lead-free materials to comply with environmental regulations.
  • RoHS Compliant: Adheres to the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Increased System Performance: Provides faster data access, leading to improved overall system performance and responsiveness.
  • Reduced Power Consumption: Low voltage operation contributes to energy savings and extended battery life in portable devices.
  • Enhanced Multitasking Capabilities: Higher bandwidth enables smooth multitasking and efficient handling of multiple applications simultaneously.
  • Improved Graphics Performance: Supports demanding graphical applications and gaming with fast data transfer rates.
  • Reliable Operation: Designed and manufactured to ensure stable and reliable performance in demanding environments.

Additional Details:

The MT40A1G8SA-083E:C conforms to JEDEC standards for DDR4 SDRAM, ensuring compatibility with a wide range of systems and platforms. It's typically available in a standard FBGA (Fine-pitch Ball Grid Array) package for surface mount assembly. The specific operating temperature range and other electrical characteristics can be found in the Micron datasheet for this part number.

You May Also Be Interested in

Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess