EN
  • EN
  • DE

ADS1298RIZXGR

Part No ADS1298RIZXGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Low-Power, 8-Channel, 24-Bit Analog Front-End for Biopotential Measurements | IC AFE 8 CHAN 24BIT 64NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 24
Number of Channels 8
Power (W) 14.1mW
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 1.65V ~ 3.6V
Manufacturer Package 64-LFBGA
Supplier Device Package 64-NFBGA (8x8)
Family Part Number ADS1298
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1141667-ADS1298RIZXGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1298RIZXGR CAD Model

Description

Product Overview: Texas Instruments ADS1298RIZXGR

The Texas Instruments ADS1298RIZXGR is a high-performance, multichannel analog-to-digital converter (ADC) specifically designed for biomedical signal acquisition applications. This precision ADC is an integral component for medical instrumentation, particularly in electrocardiograms (ECGs) and electroencephalograms (EEGs), where it delivers exceptional data acquisition capabilities.

Key Features

  • Integrated Analog Front-End: The ADS1298RIZXGR features an integrated analog front-end (AFE) for ECG and EEG applications, offering eight channels of data conversion with simultaneous sampling.
  • High Resolution: With a 24-bit resolution, this ADC provides high-precision measurements essential for accurate medical monitoring and diagnostics.
  • Programmable Data Rates: Users can select data rates from 250 SPS to 32 kSPS, allowing for flexible adaptation to various signal bandwidth requirements.
  • Low Power Consumption: Designed for battery-powered devices, the ADS1298RIZXGR offers low power consumption, which is critical for portable medical equipment.
  • Lead-off Detection: The device includes lead-off detection functionality, which is important for ensuring the integrity of the signal acquisition in patient monitoring systems.
  • Integrated RLD Drive Amplifier: An onboard right-leg drive (RLD) amplifier aids in common-mode noise reduction, enhancing signal quality for ECG applications.
  • Multiple Communication Interfaces: It supports SPI communication interface for easy integration with microcontrollers and digital systems.

Applications

The ADS1298RIZXGR is ideal for a wide range of medical applications, including:

  • Portable and bedside patient monitoring systems
  • High-resolution ECG and EEG systems
  • Ambulatory monitoring devices
  • Biopotential signal acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADS1298RIZXGR is built to meet the stringent requirements of medical applications, ensuring accurate and reliable performance in critical healthcare environments.

You May Also Be Interested in

Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.1792 $63.1792
2+ $51.8393 $103.6786
3+ $50.2194 $150.6582
5+ $48.5994 $242.9970
6+ $46.9794 $281.8764
8+ $42.1195 $336.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess