EN
  • EN
  • DE

ADS1286UL

Part No ADS1286UL
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit Micro Power Sampling ANALOG-TO-DIGITAL CONVERTER | IC ADC 12BIT SAR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 20k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number ADS1286
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1141656-ADS1286UL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1286UL CAD Model

Description

The ADS1286UL is a high-precision, low-power, 12-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. This ADC is designed to deliver exceptional performance with a focus on applications requiring battery-powered operations, due to its ultra-low power consumption.

Key Features

  • Resolution: The ADS1286UL boasts a 12-bit resolution which ensures fine detail in the analog signal conversion process, making it ideal for precision measurement applications.
  • Sampling Rate: It offers a maximum sampling rate of 100 kHz, which is suitable for capturing fast analog signals without significant loss of information.
  • Low Power Consumption: With an operating current of just 135 µA and a power-down current of 1 µA, this ADC is optimized for power-sensitive applications.
  • Input Voltage Range: The input voltage range is ±10V, providing a wide dynamic range for various signal types.
  • Interface: The device features a serial interface, which simplifies connections to microcontrollers and digital systems, while minimizing the number of I/O pins required.
  • Package: Available in a compact, 8-pin SOIC package, the ADS1286UL is designed for space-constrained applications.

Applications

The ADS1286UL is versatile and can be used in a variety of applications, including:

  • Portable instrumentation
  • Battery-operated equipment
  • Data acquisition systems
  • Industrial process control
  • Medical devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS1286UL is no exception. It is designed to meet the stringent requirements of industrial and medical applications, ensuring consistent performance and durability under various conditions.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and development tools to facilitate the integration of the ADS1286UL into a wide range of products and systems.

With its combination of high resolution, low power consumption, and robust support, the ADS1286UL from Texas Instruments is an excellent choice for precision analog-to-digital conversion in power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess