Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 0.2V
Output Voltage MAX 9.5V
Voltage Dropout (Maximum) 0.285V @ 500mA
Output Current 500mA
Operating Supply Current 250μA ~ 10mA
PSRR 70dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.linear.com
Win Source Part Number 714974-LT3021ES8#TRPBF
Family Name LT3021
Introduction Date March 02, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3021ES8#TRPBF CAD Model

Description

Product Overview: LT3021ES8#TRPBF

The LT3021ES8#TRPBF is a high-performance, low-dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current of up to 500mA. This LDO is an excellent choice for applications requiring a low voltage supply with a minimal input-to-output differential. The device operates with an input voltage range from 1.8V to 20V, making it versatile for a variety of systems.

One of the standout features of the LT3021ES8#TRPBF is its low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This is particularly beneficial in battery-powered applications where maximizing the usage of the available voltage is crucial. Additionally, the device offers excellent line and load regulation, which maintains a stable output voltage despite variations in input voltage or changes in load current.

The LT3021ES8#TRPBF also boasts a low quiescent current, which enhances its performance in power-sensitive applications by reducing the overall power consumption when the device is in idle mode. This feature is particularly advantageous in portable electronics where extending battery life is a priority.

The device comes in an ES8 package, which is a small-outline integrated circuit (SOIC) with 8 leads. This compact form factor allows for easy integration into space-constrained applications while providing adequate thermal performance. Furthermore, the LT3021ES8#TRPBF is offered as tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated assembly processes for high-volume production.

Protective features of the LT3021ES8#TRPBF include overcurrent protection and thermal shutdown, which safeguard the device and the system against excessive current and overheating conditions. These features contribute to the reliability and longevity of the product in various applications.

In summary, the LT3021ES8#TRPBF from Linear Technology is an efficient, reliable, and versatile LDO regulator suitable for a wide range of applications, including portable devices, instrumentation, and industrial systems. Its low dropout performance, coupled with robust protection features, makes it an ideal choice for designers looking for a high-quality power management solution.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 2.8V 150MA SMP5
Need more? Email Us
ECAD model for BA028LBSG2-TR
Nisshinbo Micro Devices Inc.
IC REG LINEAR 4.2V 1.5A 6-HSOP-J
Need more? Email Us
ECAD model for R1171S421B-E2-FE
Infineon Technologies
IC REG LINEAR 5V 400MA TO263-5
Lowest to $2.1653
ECAD model for TLE42764GV50ATMA1
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011AIRNCZ
Intersil
IC REG LINEAR 1.5V 150MA SC-70-5
Need more? Email Us
ECAD model for ISL9003AIEBZ-T
Rohm Semiconductor
IC REG LIN 10V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BDJ0GA5WEFJ-E2
ABLIC U.S.A. Inc.
IC REG LINEAR 1.8V 150MA SC-82AB
Need more? Email Us
ECAD model for S-1323B18NB-N8DTFU
ON Semiconductor
IC REG LINEAR 1.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170AXV180T2G
Analog Devices Inc.
IC REG LINEAR 2.1V 200MA 4-WLCSP
Lowest to $1.3012
ECAD model for ADP151ACBZ-2.1-R7

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1664 $51.6640
24+ $4.2391 $101.7384
37+ $4.1067 $151.9479
51+ $3.9742 $202.6842
66+ $3.8417 $253.5522
88+ $3.4443 $303.0984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,837 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention