EN
  • EN
  • DE

CD74HC163MT

Part No CD74HC163MT
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC SYNC BINARY COUNT 4BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 24MHZ
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 765402-CD74HC163MT
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC163
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD74HC163MT CAD Model

Description

Product Overview: Texas Instruments CD74HC163MT

The Texas Instruments CD74HC163MT is a high-performance, CMOS logic family integrated circuit designed for use in a wide array of digital applications. This synchronous presettable binary counter provides advanced features and reliable operation, making it an excellent choice for designers looking to implement counting functionality in their electronic projects.

Key Features

  • High-Speed Operation: The CD74HC163MT is part of the high-speed CMOS logic family, ensuring quick response times and efficient performance in fast-paced applications.
  • Synchronous Counting: Synchronous counting allows for more precise control and timing of the counting operation, which is crucial in many digital systems where timing accuracy is paramount.
  • Binary Counter: As a 4-bit binary counter, this IC can count up to 16 different states, making it suitable for a variety of counting tasks.
  • Presettable: The counter can be preset to any value at the beginning of the operation, providing flexibility and convenience for users who need to start counting from a specific value.
  • Clear Function: A dedicated clear input allows for the rapid resetting of the counter to zero, facilitating quick initialization or error recovery during operation.
  • Multiple Package Options: The CD74HC163MT is available in a small-outline transistor package, making it easy to integrate into a variety of printed circuit board designs.
  • Wide Operating Voltage: It operates within a voltage range of 2V to 6V, accommodating a broad spectrum of power supplies and ensuring compatibility with both TTL and CMOS logic levels.

Applications

The CD74HC163MT is versatile and can be utilized in numerous applications where precise counting is required. This includes, but is not limited to:

  • Industrial control systems
  • Automated counting devices
  • Frequency dividers
  • Timers and clocks
  • Programmable logic controllers

With its robust design and advanced features, the Texas Instruments CD74HC163MT is an ideal solution for designers and engineers looking to incorporate a reliable and efficient counting mechanism into their digital systems.

You May Also Be Interested in

Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess