Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD
Series Virtex® UltraScale+™
Package Tray
Product Status Active
Number of LABs/CLBs 216000
Number of Logic Elements/Cells 3780000
Total RAM Bits 514867200
Number of I/O 448
Voltage - Supply 0.825V ~ 0.876V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 2577-BBGA, FCBGA
Supplier Device Package 2577-FCBGA (52.5x52.5)
Base Product Number XCVU13
MSL Level 4 (72 Hours)
ECCN 3A001A7B
HTSUS 8542.39.0001
Win Source Part Number 1353761-XCVU13P-2FLGA2577E
Ultra Librarian 3D Model Ultra Librarian XCVU13P-2FLGA2577E CAD Model

Description

The 1353761-XCVU13P-2FLGA2577E is an embedded FPGA (Field Programmable Gate Array) from the Virtex UltraScale+ series manufactured by AMD.

  • Temperature Range: 0°C to 100°C
  • Number of Logic Elements/Cells: 3,780,000
  • Package: 2577-BBGA, FCBGA
  • Mounting Type: Surface Mount
  • I/O Count: 448
  • LABs/CLBs: 216,000
  • Product Status: Active

You May Also Be Interested in

Altera
LOADABLE PLD, 12NS PBGA256 / FLEX-10K? Field Programmable Gate Array (FPGA) IC 6144 576 256-BGA
Need more? Email Us
ECAD model for EPF10K100BFC256-2
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
ECAD model for M2GL025T-1FG484M
Amd
IC FPGA 106 I/O 196CSBGA / Spartan?-6 LX Field Programmable Gate Array (FPGA) IC 106 589824 9152 196-TFBGA, CSBGA
Lowest to $22.9819
ECAD model for XC6SLX9-2CPG196I
Altera
IC FPGA 289 I/O 484FBGA
Need more? Email Us
ECAD model for 10CL080ZF484I8G
Lattice Semiconductor Corporation
FPGA, 256 CLBS, 12300 GATES / ORCA?2 Field Programmable Gate Array (FPGA) IC 130 16384 1024 160-BQFP
Need more? Email Us
ECAD model for OR2C10A4J160-DB
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
ECAD model for MPF200T-FCSG536E
Amd
IC FPGA 170 I/O 256FTBGA
Need more? Email Us
ECAD model for XC7A50T-2FT256I
Amd
IC FPGA 600 I/O 1157FCBGA / Virtex?-7 XT Field Programmable Gate Array (FPGA) IC 600 54190080 693120 1156-BBGA, FCBGA
Lowest to $1,121.1204
ECAD model for XC7VX690T-1FFG1157I
Amd
IC FPGA 800 I/O 1153FCBGA / Virtex?-5 LX Field Programmable Gate Array (FPGA) IC 800 7077888 155648 1153-BBGA, FCBGA
Lowest to $234.4651
ECAD model for XC5VLX155-1FF1153C

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention