EN
  • EN
  • DE
  • IT

DAC715UG4

Part No DAC715UG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-Bit Digital-to-Analog Converter with 16-Bit Bus Interface 28-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Conversion Rate 100 ksps
Differential Nonlinearity 4 LSB
Dual Supply Voltage 15 V
Integral Nonlinearity (INL) 4 LSB
Interface Parallel
Lead Free Contains Lead
Max Dual Supply Voltage 16.5 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 600 mW
Min Dual Supply Voltage 11.4 V
Min Operating Temperature -40 °C
Nominal Supply Current 22 mA
Number of Bits 16
Number of Channels 1
Number of Converters 1
Number of DAC Channels 1
Number of Pins 28
Output Type Voltage
Power Consumption 10 mW
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Sampling Rate 100 ksps
Settling Time 10 µs
Supply Type Dual
Weight 730.794007 mg
Win Source Part Number 1055157-DAC715UG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC715UG4 CAD Model

Description

Product Overview: DAC715UG4 from Texas Instruments

The DAC715UG4 is a sophisticated digital-to-analog converter (DAC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This precision DAC is part of TI's extensive range of high-performance analog components, designed to cater to a wide array of applications requiring accurate digital to analog conversion.

Key Features

  • Resolution: The DAC715UG4 boasts a 16-bit resolution, providing fine digital-to-analog conversion with high accuracy and minimal data loss.
  • Interface: It comes with a user-friendly serial interface that simplifies the connection with microcontrollers and digital systems.
  • Settling Time: With a fast settling time, this DAC ensures quick response to changes in input, making it ideal for dynamic applications.
  • Output Range: The device supports a versatile output range, accommodating various voltage requirements for different systems.
  • Stability: Long-term stability and low drift characteristics are hallmarks of the DAC715UG4, ensuring consistent performance over time and temperature variations.

Applications

The DAC715UG4 is suitable for a wide range of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Automated test equipment
  • Process control
  • Medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DAC715UG4 is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding industrial environments. With Texas Instruments' expertise in analog technology, the DAC715UG4 is a product that designers and engineers can trust for their critical applications.

For further details, datasheets, and support, customers can visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC ISOLATED MOD 16BIT 78K 8SOIC
Need more? Email Us
Analog Devices Inc.
LC MOS ANALOG I/O PORT
Need more? Email Us
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-PDIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/AUDIO 24BIT 8K-216K 28SOP / ADC, Audio 24 b 8k ~ 216k Serial 28-SOP
Need more? Email Us
Texas Instruments
IC ADC VIDEO 100HTQFP
Need more? Email Us
Analog Devices Inc.
IC MODULATOR 16BIT 39K 8SOIC
Lowest to $3.5883
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP / ADC 3.5 Digit 44-MQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24DIP / 24-PDIP
Need more? Email Us
Cirrus Logic Inc.
STEREO ADC FOR DIGITAL AUDIO
Lowest to $5.6159

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7594 $71.2782
5+ $22.2557 $111.2785
7+ $21.5038 $150.5266
10+ $20.0000 $200.0000
13+ $19.2482 $250.2266
17+ $18.4963 $314.4371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess