EN
  • EN
  • DE

ADS1212UG4

Part No ADS1212UG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 22BIT DELTA-SIGMA ADC 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 22
Sampling Rate 6.25k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration PGA-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 18-SOIC
Win Source Part Number 1015380-ADS1212UG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1212UG4 CAD Model

Description

The Texas Instruments 465751 is a 22-bit, differential input type integrated circuit with a data interface of SPI.

  • Manufacturer: Texas Instruments
  • Product Name: 465751
  • Bits: 22-bit
  • Input Type: Differential
  • Data Interface: SPI
  • Sampling Rate: 6.25k
  • Features: Programmable Gain Amplifier (PGA)
  • Analog Supply Voltage: 5V
  • Digital Supply Voltage: 5V
  • Package: 18-SOIC
  • Lifecycle Status: Active
  • Popularity: Medium
  • Packaging: Tube/Rail

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4777 $98.9554
3+ $40.5971 $121.7913
4+ $39.3284 $157.3136
6+ $38.0598 $228.3588
7+ $36.7911 $257.5377
10+ $32.9851 $329.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess