EN
  • EN
  • DE

ADS131M04IPWT

Part No ADS131M04IPWT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 20TSSOP / 24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 24
Sampling Rate (Per Second) 32k
Number of Inputs 4
Input Type Differential
Data Interface Serial, SPI
Configuration ADC
Number of A/D Converters 4
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 2V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Surface Mount
Base Product Number ADS131M04
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-ADS131M04IPWTCT,296-ADS131M04IPWTDKR,296-ADS131M04IPWTTR
Standard Package 250
Win Source Part Number 1321246-ADS131M04IPWT
Ultra Librarian 3D Model Ultra Librarian ADS131M04IPWT CAD Model

Description

The Texas Instruments ADS131M04IPWT is a precision, low-power, four-channel, delta-sigma (ΔΣ) analog-to-digital converter (ADC) that brings high accuracy and resolution to a wide array of applications. The device is designed with a focus on providing robust performance for industrial measurement and monitoring systems, such as energy metering, sensor measurements, and process control.

Key Features

  • Channels: The ADS131M04IPWT offers four differential or single-ended inputs, providing flexibility for various signal configurations.
  • Resolution: With 24-bit resolution, this ADC delivers high-precision measurements, making it suitable for applications requiring fine detail in data acquisition.
  • Data Rate: The device supports data rates up to 64 kSPS (kilo-samples per second), allowing for real-time monitoring and control.
  • Interface: An SPI-compatible serial interface ensures easy integration with most microcontrollers and digital systems.
  • Power Efficiency: Its low-power design enables energy-efficient operation, which is crucial for battery-powered and energy-sensitive applications.
  • Integrated Features: The ADC includes an internal oscillator, a temperature sensor, and a voltage reference, reducing the need for external components and simplifying the overall design.
  • Package: Housed in a compact TQFP-32 package, the ADS131M04IPWT saves board space and is suitable for space-constrained applications.

Applications

The ADS131M04IPWT is ideal for a range of applications, including:

  • Power quality monitoring
  • Smart grid and energy metering
  • Portable and battery-powered equipment
  • Industrial process control and automation
  • Medical instrumentation and monitoring
  • Strain gauge and pressure sensor interfaces

Quality and Reliability

As with all Texas Instruments products, the ADS131M04IPWT is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of industrial environments, ensuring stable and consistent performance over a wide temperature range and under various operating conditions.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9913 $53.9217
21+ $4.9160 $103.2360
32+ $4.7623 $152.3936
44+ $4.6087 $202.7828
57+ $4.4551 $253.9407
76+ $3.9942 $303.5592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess