EN
  • EN
  • DE
  • IT

ADS1203IPWT

Part No ADS1203IPWT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Motor control, current measurement | IC MODULATOR 16BIT 40K 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Modulator
Resolution (Bits) 16 b
Sampling Rate (Per Second) 40k
Data Interface Serial
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number ADS1203
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141615-ADS1203IPWT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1203IPWT CAD Model

Description

Introducing the ADS1203IPWT from Texas Instruments

The ADS1203IPWT is a state-of-the-art precision analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This high-performance device is tailored for demanding applications that require accurate and reliable conversion of analog signals to digital data.

Key Features:

  • Resolution: The ADS1203IPWT boasts a 24-bit delta-sigma ADC, providing high-resolution measurements that are essential for precision applications.
  • Sampling Rate: With a maximum data rate of 2 kSPS (samples per second), it offers a suitable balance between speed and resolution, making it a versatile choice for various use cases.
  • Interface: The device features a SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Power Efficiency: It operates with a low current consumption, making it ideal for power-sensitive applications.
  • Package: The ADS1203IPWT comes in a compact TSSOP-28 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.
  • Integrated Features: It includes an onboard oscillator and a reference buffer, simplifying system design and reducing the need for external components.

Applications:

The ADS1203IPWT is designed to excel in environments where precision data conversion is critical. It is particularly well-suited for industrial applications such as:

  • Motor control feedback systems
  • Process control and automation
  • Sensor measurement and data acquisition
  • Medical instrumentation
  • Energy and power quality monitoring

With its high-resolution capabilities and integrated features, the ADS1203IPWT from Texas Instruments is an excellent choice for engineers and designers who require a reliable and accurate ADC. Its robust design and flexible interfacing options ensure that it can be deployed in a wide range of applications, delivering the performance needed for today's sophisticated electronic systems.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website to ensure your design incorporates the latest in ADC technology with the ADS1203IPWT.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8655 $63.4620
8+ $13.0178 $104.1424
12+ $12.6110 $151.3320
17+ $12.2042 $207.4714
22+ $11.7974 $259.5428
29+ $10.5770 $306.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess