EN
  • EN
  • DE

LTC1090ACN

Part No LTC1090ACN
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Single Chip 10-Bit Data Acquisition System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207109-LTC1090ACN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1090ACN CAD Model

Description

The LTC1090ACN is a high-performance, low-power 12-bit data acquisition system (DAS) from Linear Technology, designed to meet the rigorous demands of industrial, automotive, and communication applications. This integrated circuit features a multiplexer, sample-and-hold, and a serial interface in a single chip, offering a compact and efficient solution for data acquisition tasks.

Key Features

  • 12-Bit Resolution: The LTC1090ACN provides 12-bit resolution, ensuring high precision in data conversion for accurate measurements and control.
  • 8-Channel Multiplexer: With an 8-channel single-ended input multiplexer, the device can handle multiple signal inputs, making it versatile for various data acquisition scenarios.
  • Serial Interface: The integrated serial interface allows for easy communication with microprocessors or digital systems, facilitating data transfer and system integration.
  • Sample-and-Hold Circuit: The built-in sample-and-hold circuit maintains signal integrity by capturing the input signal at a specific moment, ensuring stable and accurate readings.
  • Single 5V Supply: Operating on a single 5V supply, the LTC1090ACN is designed for low power consumption, making it suitable for battery-powered devices and portable applications.
  • No External Clock Required: The device operates without the need for an external clock, simplifying the design and reducing component count.
  • Software Programmable: Users can configure and control the LTC1090ACN via software, offering flexibility and ease of use for different data acquisition needs.

Applications

The LTC1090ACN is ideal for a variety of applications that require reliable and accurate data acquisition, including:

  • Industrial Control Systems
  • Process Monitoring
  • Automotive Systems
  • Data Logging
  • Instrumentation
  • Portable Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1090ACN is no exception. This product is manufactured to the highest standards, ensuring reliable operation in even the most challenging environments. With its robust design and advanced features, the LTC1090ACN is a smart choice for designers looking for a dependable data acquisition solution.

You May Also Be Interested in

Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6687 $81.3374
4+ $33.3691 $133.4764
6+ $32.3261 $193.9566
8+ $31.2832 $250.2656
10+ $30.2402 $302.4020
13+ $27.1125 $352.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess