EN
  • EN
  • DE

PCM1742E/2KG4

Part No PCM1742E/2KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 24-Bit, 192-kHz Sampling, Enhanced Multilevel, Delta-Sigma, Audio Digital-to-Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236377-PCM1742E/2KG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM1742E/2KG4 CAD Model

Description

The PCM1742E/2KG4 is a high-performance audio digital-to-analog converter (DAC) manufactured by Texas Instruments (TI), a global leader in semiconductor design and production. This precision audio DAC is designed for professional and consumer audio applications, offering exceptional sound quality and audio fidelity.

Key Features

  • Audio Quality: The PCM1742E/2KG4 delivers 24-bit resolution with a sampling rate of up to 192 kHz, providing high-definition audio playback that satisfies the requirements of audiophiles and professional audio engineers.
  • Dynamic Range: With an impressive dynamic range, this DAC ensures that the nuances of the audio are preserved, from the quietest whispers to the loudest crescendos, without distortion.
  • Signal-to-Noise Ratio (SNR): A high SNR means that the audio output is clear and free from unwanted noise, making the PCM1742E/2KG4 ideal for high-quality audio systems.
  • Interface: The device includes a user-friendly serial audio interface that is compatible with a variety of audio data formats, making it easy to integrate into existing systems.
  • Power Supply: It operates on a single 5V power supply, simplifying power management in audio systems.
  • Package: The PCM1742E/2KG4 comes in a 14-SOIC package, which is well-suited for compact designs without sacrificing performance.

Applications

The PCM1742E/2KG4 is versatile and can be used in a wide range of applications, including:

  • High-end audio and home theater systems
  • Professional audio workstations
  • AV receivers
  • Digital mixing consoles
  • Automotive audio systems
  • Portable audio devices

Quality and Reliability

As with all Texas Instruments products, the PCM1742E/2KG4 is built to meet the highest standards of quality and reliability. TI's commitment to excellence ensures that this DAC provides consistent performance and longevity, making it a trusted choice for manufacturers and audio enthusiasts alike.

Whether you're designing a state-of-the-art audio system or upgrading an existing setup, the PCM1742E/2KG4 from Texas Instruments offers the precision and quality needed to achieve superior sound reproduction.

You May Also Be Interested in

Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess