EN
  • EN
  • DE

PCM1803DBRG4

Part No PCM1803DBRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 96-kHz STEREO A/D CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236408-PCM1803DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM1803DBRG4 CAD Model

Description

Overview of PCM1803DBRG4

The PCM1803DBRG4 is a high-performance, single-chip stereo analog-to-digital converter (ADC) with a fully differential analog input. Manufactured by Texas Instruments, this device is designed for demanding audio applications that require high-quality digital audio conversion. With its 24-bit resolution and sampling rates up to 96 kHz, the PCM1803DBRG4 is ideal for digital audio recording equipment, AV receivers, and various other audio processing devices where sound quality is paramount.

Key Features

  • High-Resolution Audio: The PCM1803DBRG4 supports 24-bit linear PCM output for excellent sound quality, capturing the subtle nuances of audio signals.
  • Sampling Rate: It offers a wide range of sampling rates from 8 kHz to 96 kHz, allowing for flexible use in various audio applications.
  • Differential Analog Inputs: The fully differential analog inputs provide improved noise immunity, making it suitable for environments with potential signal interference.
  • Dynamic Range: This ADC boasts a dynamic range of 105 dB and a signal-to-noise ratio (SNR) of 105 dB, ensuring low noise and high fidelity.
  • System Clock: The device can be driven by an external system clock, providing flexibility in system design and integration.
  • Power Supply: The PCM1803DBRG4 operates on a 5V analog power supply and a 3.3V digital power supply, accommodating standard power configurations.
  • Package: It comes in a DBRG4 package, known for its small footprint and ease of mounting on printed circuit boards.

Applications

  • Professional Audio Recording
  • AV Receivers
  • Audio Effects Processors
  • Digital Mixing Consoles
  • Automotive Audio Systems
  • Home Theater Systems

Technical Specifications

The PCM1803DBRG4 has a single-ended voltage input range of 3.0 Vpp and operates over the industrial temperature range of -25°C to 85°C. Its digital audio interface is flexible, supporting I²S and left-justified data formats. The device also features an oversampling decimation filter with high tolerance to clock jitter.

In summary, the PCM1803DBRG4 from Texas Instruments is a versatile and high-quality ADC that offers superior audio performance for a variety of professional and consumer audio applications.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess