EN
  • EN
  • DE

ES2GW

Part No ES2GW
Manufacturer Chendahang Electronics Co., Ltd
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT SUPER FAST RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chendahang Electronics Co., Ltd
Win Source Part Number 1172468-ES2GW
Manufacturer Homepage www.szchenda.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ES2GW CAD Model

Description

The ES2GW is a surface-mount fast recovery rectifier diode manufactured by Chendahang Electronics Co., Ltd. These diodes are designed for applications requiring efficient rectification and fast switching speeds.

Applications:

  • Switching Mode Power Supplies (SMPS): Used in the secondary rectification stage to convert AC voltage to DC voltage.
  • Freewheeling Diodes: Employed in inductive circuits to protect against voltage spikes when the current is switched off.
  • DC-DC Converters: Integral in converting one DC voltage level to another efficiently.
  • Inverters: Used in inverters to convert DC voltage to AC voltage.
  • Motor Control Circuits: Protects sensitive components from back EMF generated by motors.

Features:

  • Fast Recovery Time: Offers a low reverse recovery time, reducing switching losses and improving efficiency.
  • High Surge Current Capability: Capable of withstanding high surge currents, providing robust protection during transient events.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • High Reliability: Designed for stable and reliable performance in demanding applications.

Benefits:

  • Improved Efficiency: Fast recovery characteristics reduce switching losses, leading to higher efficiency in power conversion applications.
  • Enhanced Reliability: Robust design and high surge current capability ensure reliable operation in harsh environments.
  • Compact Design: Surface mount package enables smaller and more compact circuit designs.
  • Simplified Assembly: Surface mount technology facilitates automated assembly, reducing manufacturing costs and improving throughput.
  • Protection Against Voltage Spikes: Protects sensitive components from voltage spikes in inductive circuits.

Technical Specifications:

While specific values may vary based on the exact manufacturing batch, typical specifications for ES2GW diodes include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): Typically around 600V.
  • Maximum RMS Reverse Voltage (VRMS): Typically around 420V.
  • Maximum DC Blocking Voltage (VDC): Typically around 600V.
  • Maximum Average Forward Rectified Current (IF(AV)): Typically around 2A.
  • Peak Forward Surge Current (IFSM): Typically around 50A.
  • Reverse Recovery Time (trr): Typically around 75 ns.
  • Operating Temperature Range: Typically -65°C to +150°C.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2809 $51.2360
100+ $1.0510 $105.1000
150+ $1.0182 $152.7300
205+ $0.9854 $202.0070
265+ $0.9525 $252.4125
355+ $0.8540 $303.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess