EN
  • EN
  • DE

SN74LVC1G80YZAR

Part No SN74LVC1G80YZAR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 5DSBGA / Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Product Status Obsolete
Function Standard
Type D-Type
Output Type Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 160 MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Iq) 10 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74LVC1G
Other Names 296-14031-2,296-14031-1,-SN74LVC1G80YZARR,-296-14031-1,296-SN74LVC1G80YZARDKR,-296-14031-1,296-SN74LVC1G80YZARTR,296-14031-2R,TEXTISSN74LVC1G80YZAR,296-14031-2,296-14031-1,2156-SN74LVC1G80YZAR,296-SN74LVC1G80YZARCT,296-14031-1R
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258367-SN74LVC1G80YZAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G80YZAR CAD Model

Description

Product Overview: SN74LVC1G80YZAR by Texas Instruments

The SN74LVC1G80YZAR is a high-performance, single positive-edge-triggered D-type flip-flop from Texas Instruments, a leader in semiconductor solutions. This compact and efficient device is designed to operate from a 1.65 V to 5.5 V power supply, making it suitable for a wide range of applications, including portable electronics and systems that interface with different logic levels.

Key Features

  • Voltage Range: The SN74LVC1G80YZAR operates across a broad voltage range from 1.65 V to 5.5 V, accommodating various logic levels and ensuring compatibility with both 3.3 V and 5 V systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains low power consumption, making it ideal for battery-operated applications.
  • High Speed: It offers fast propagation delays, ensuring quick response times in critical applications.
  • Output Drive Capability: The device can drive up to 24 mA at the output, allowing it to control LEDs, transistors, and other low-power devices directly.
  • Robustness: It features inputs and outputs that are immune to damage from static discharge, providing reliability and durability in various environments.

Applications

The SN74LVC1G80YZAR is versatile and can be used in a variety of applications, including:

  • Frequency division
  • Counters and state storage
  • Data storage and transfer
  • Control systems
  • Portable electronics

Package and Quality

Encased in a compact, surface-mount package, the SN74LVC1G80YZAR is designed for space-constrained applications. It is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Texas Instruments is committed to high-quality standards and ensures that this product meets stringent reliability requirements, making it a trusted choice for engineers and designers.

Conclusion

The SN74LVC1G80YZAR from Texas Instruments represents a blend of performance, power efficiency, and versatility. Whether it's for industrial, commercial, or consumer electronics, this flip-flop is an excellent choice for designers looking for a reliable component that can handle a variety of digital logic tasks.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess