EN
  • EN
  • DE

MT40A512M16JY-083E AIT:E

Part No MT40A512M16JY-083E AIT:E
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-2400 512Mx16 (8Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446471-MT40A512M16JY-083E AIT:E
Ultra Librarian 3D Model Ultra Librarian MT40A512M16JY-083E AIT:E CAD Model

Description

The MT40A512M16JY-083E AIT:E represents Micron's commitment to excellence in the realm of DRAM technology. This DDR4 module, with its 512Mx16 (8Gb) configuration and a clock speed of DDR4-2400, is tailored for high-efficiency operations across a broad spectrum of computing platforms. Suitable for both commercial and industrial applications, it offers an exemplary blend of high bandwidth, low latency, and power efficiency. The module's architecture is geared towards enhancing the overall system responsiveness and multitasking capabilities, making it an ideal solution for advanced computing systems, data centers, and server applications where reliability and performance are paramount. Micron, a globally recognized leader in memory and storage solutions, ensures that this module meets the highest standards of quality and performance, underpinning its suitability for mission-critical deployments.

You May Also Be Interested in

Hynix Semiconductor
GDDR6 256Mx32 7GHz (8Gb)
Need more? Email Us
AP Memory
LPDDR2 512Mx32 933MHz
Need more? Email Us
Hynix Semiconductor
GDDR5 3.5GHz 256Mx32 (8Gb)
Lowest to $16.3213
Winbond Electronics
LPDDR 16Mx32 166MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 32Mx32 (1Gb) 134-BGA
Need more? Email Us
Micron Technology Inc.
LPDDR2-800 64Mx64 400MHz
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 9GHz (8Gb)
Need more? Email Us
Samsung
HBM3 6.4Gb/s 16Gb
Lowest to $76.0839
Micron Technology Inc.
GDDR5 7.0Gb/s 128Mx32 (4Gb)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess