EN
  • EN
  • DE

2N6027 TRE PBFREE

Part No 2N6027 TRE PBFREE
Manufacturer Central Semiconductor Corp
Catalog Custom Parts (0 - A)
Description 2N6027 Series 40 V 150 mA Silicon Programmable Unijunction Transistor - TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1207603-2N6027 TRE PBFREE
Categories Custom Parts
Manufacturer Central Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6027 TRE PBFREE CAD Model

Description

The 2N6027 is a sensitive gate silicon-controlled rectifier (SCR) from Central Semiconductor Corp, designed for a wide range of low-current switching applications. This PBFREE (lead-free) device offers reliable performance and is suitable for designs compliant with environmental regulations.

Applications

  • Solid-state relays: Used as a switching element in solid-state relays for controlling AC loads.
  • Phase control circuits: Employed in phase control circuits for adjusting the power delivered to a load.
  • Alarm circuits: Used to trigger alarms when a specific condition is met.
  • Lamp drivers: Driving low-power lamps and LED indicators.
  • Logic circuits: Implementing basic logic functions, like AND and OR gates, at low power levels.

Features

  • Sensitive gate triggering: Requires only a small gate current to switch on, making it suitable for direct interface with low-power logic circuits.
  • Low holding current: Maintains conduction even with a small anode current.
  • High surge current capability: Withstands large surge currents without damage.
  • Lead-free finish: Compliant with RoHS standards.
  • Voltage Rating: Typically rated for a voltage of 30V.

Benefits

  • Simplified circuit design: Sensitive gate triggering simplifies the design of control circuits.
  • Energy efficient: Low holding current contributes to energy savings.
  • Reliable operation: Designed for robust performance in a variety of applications.
  • Environmentally friendly: Lead-free finish minimizes environmental impact.
  • Protection: Provides protection against voltage transients.

Additional Details

The 2N6027's key specifications include a gate trigger current (I<sub>GT) of typically 200µA, a holding current (I<sub>H) of a few milliamps, and a forward voltage (V<sub>F) drop of around 1V. It is commonly packaged in a TO-92 package, which allows for easy mounting on printed circuit boards. Its low gate trigger current means it can be triggered directly from many low-power integrated circuits without additional amplification.

This SCR is well-suited for applications where a small control signal needs to switch a larger load. Its robust design and lead-free construction make it a reliable and environmentally responsible choice for a variety of switching and control applications.

You May Also Be Interested in

Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Conexant Systems
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Anachip Corp
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess