EN
  • EN
  • DE

ADS1192IRSMR

Part No ADS1192IRSMR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 2 CHAN 16BIT 32VQFN / Two Low-Noise PGAs and Two High-Resolution ADCs (ADS1192)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 16
Number of Channels 2
Power (Watts) 740μW
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 1.7V ~ 3.6V
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Part Number Series ADS1192
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811324-ADS1192IRSMR
Ultra Librarian 3D Model Ultra Librarian ADS1192IRSMR CAD Model

Description

Introducing the ADS1192IRSMR from Texas Instruments

The ADS1192IRSMR is a high-performance, dual-channel analog-to-digital converter (ADC) from Texas Instruments, designed specifically for biomedical applications such as electrocardiograms (ECGs) and other portable medical devices. It is part of the ADS119x family, which is renowned for its precision and efficiency in processing small signal sensory data.

This integrated circuit features a 16-bit delta-sigma ADC with a built-in programmable gain amplifier (PGA), providing a versatile solution for medical signal acquisition. The ADS1192IRSMR operates at a data rate of up to 8k samples per second (SPS), ensuring high-resolution data capture for detailed analysis and monitoring.

The device is equipped with an array of features that make it ideal for battery-powered equipment. Its low power consumption, typically 335 µW at a data rate of 500 SPS, extends the battery life of portable devices. Furthermore, the ADS1192IRSMR incorporates a lead-off detection function, which is critical for ensuring reliable electrode connection in ECG and other body-sensing applications.

For enhanced signal quality, the ADS1192IRSMR includes an internal oscillator, a built-in right leg drive (RLD) amplifier, and a flexible input multiplexer (MUX) that allows for a variety of input configurations. This level of integration helps to simplify circuit design and reduce the number of external components required, leading to a more compact and cost-effective product design.

In terms of communication, the device features a SPI-compatible serial interface, which enables easy connection to microcontrollers and DSPs. The ADS1192IRSMR is available in a compact QFN-32 (5x5 mm) package, making it well-suited for space-constrained applications.

With its combination of high precision, low power, and integrated features, the ADS1192IRSMR is a top choice for developers and engineers who demand the best in medical-grade signal acquisition. Whether it's for a cutting-edge wearable health monitor or a traditional bedside patient monitor, this ADC from Texas Instruments stands ready to deliver the performance required for critical healthcare applications.

You May Also Be Interested in

Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess