EN
  • EN
  • DE

ADS112C04IPWR

Part No ADS112C04IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADS112C04
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS112C04IPWR-ND, 296-50875-2, 296-50875-1, 296-50875-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860400-ADS112C04IPWR
Ultra Librarian 3D Model Ultra Librarian ADS112C04IPWR CAD Model

Description

ADS112C04IPWR Precision ADC from Texas Instruments

The ADS112C04IPWR is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) offered by Texas Instruments (TI), a leader in semiconductor solutions. This ADC is designed to deliver exceptional performance with its precision features, making it an ideal choice for a wide range of applications including temperature sensors (thermocouples, RTDs), battery-powered equipment, and industrial process control.

Encased in a compact TSSOP-16 package, the ADS112C04IPWR operates on a single power supply ranging from 2.3V to 5.5V, which allows for flexible integration into various circuit designs. Its low current consumption of only 315 µA (typical) at continuous conversion mode is perfect for battery-powered devices, extending operational life without compromising on performance.

This ADC boasts a versatile 4-channel multiplexer that supports various input configurations such as four single-ended inputs, two differential inputs, or a combination of input types. This makes the ADS112C04IPWR adaptable for multiple sensor types and signal sources. Additionally, it features an onboard, low-noise programmable gain amplifier (PGA) with selectable gain settings up to 128, providing amplification for small-signal inputs directly at the source, which enhances signal quality and system performance.

With its exceptional resolution and low noise performance, the ADS112C04IPWR achieves a high level of precision, featuring a data output rate selectable from 20 to 2000 samples per second (SPS). This allows designers to balance between noise and data rate, depending on the application's requirements. Furthermore, the device includes a precision low-drift (10ppm/°C) voltage reference, an oscillator, and a temperature sensor, simplifying system design by reducing the number of external components needed.

Communication with microcontrollers is straightforward via the industry-standard SPI-compatible serial interface, which ensures easy integration into digital systems. The ADS112C04IPWR also features several operational modes that help reduce power consumption when the ADC is not in active conversion.

Overall, the ADS112C04IPWR from Texas Instruments is a robust, high-precision ADC that offers an impressive blend of performance, power efficiency, and versatility, making it an excellent choice for precision data acquisition in both portable and stationary applications.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4229 $54.2290
23+ $4.4495 $102.3385
35+ $4.3105 $150.8675
48+ $4.1714 $200.2272
62+ $4.0324 $250.0088
83+ $3.6153 $300.0699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess