EN
  • EN
  • DE

ADS112C04IRTER

Part No ADS112C04IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000742-ADS112C04IRTER
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 2k
Number of Inputs 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 2.3 V ~ 5.5 V
Voltage - Supply, Digital 2.3 V ~ 5.5 V
Features PGA, Temperature Sensor
Operating Temperature -40°C ~ 125°C
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting Type Surface Mount
Grade -
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Packaging Tape and Reel
Operating Temperature Range -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian ADS112C04IRTER CAD Model

Description

The ADS112C04IRTER from Texas Instruments is a precision, low-power, 16-bit analog-to-digital converter (ADC) designed with the needs of sensor measurement and industrial control applications in mind. This high-performance device offers a dual-channel input and is part of the ADS112C04 family, renowned for its exceptional accuracy and ease of use in a wide range of temperature sensing and process control tasks.

Key Features

  • Precision Conversion: With 16-bit resolution, the ADS112C04IRTER ensures high-precision readings, making it ideal for applications requiring accurate data acquisition.
  • Low Power Consumption: This device is optimized for power-sensitive applications, offering normal and duty-cycled operation modes to minimize power usage without sacrificing performance.
  • Flexible Input Multiplexer (MUX): It features a 2-channel input MUX, enabling it to handle multiple signal sources with ease.
  • Internal Oscillator: An onboard oscillator eliminates the need for external clocking devices, simplifying the design and reducing system complexity.
  • Programmable Gain Amplifier (PGA): The built-in PGA offers gains from 1 to 128, accommodating a range of input signals from various sensors.
  • Temperature Sensor: An integrated temperature sensor allows for temperature monitoring and compensation, enhancing the overall accuracy of measurements.
  • Communication: The device supports I2C-compatible two-wire interface, facilitating easy integration into existing digital systems.
  • Robust Design: The ADS112C04IRTER is designed to operate in harsh industrial environments, with a wide operating temperature range and resistance to electromagnetic interference.

Applications

The versatility of the ADS112C04IRTER makes it suitable for a variety of applications, including:

  • Temperature measurements with RTDs, thermocouples, and thermistors
  • Pressure and strain gauge sensing
  • Gas analysis and environmental monitoring
  • Battery-powered and portable instrumentation
  • Factory automation and process control

In conclusion, the Texas Instruments ADS112C04IRTER ADC is a top choice for engineers and designers looking for a reliable, high-precision data acquisition component that can withstand the demands of industrial applications while maintaining low power consumption.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9671 $55.7368
18+ $5.7166 $102.8988
28+ $5.5380 $155.0640
38+ $5.3593 $203.6534
49+ $5.1807 $253.8543
65+ $4.6448 $301.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess