EN
  • EN
  • DE

ADC34J44IRGZR

Part No ADC34J44IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 48VQFN / ADC34J4x Quad-Channel, 14-Bit, 50-MSPS to 160-MSPS, Analog-to-Digital Converter with a JESD204B Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 14
Sampling Rate (Per Second) 125M
Number of Inputs 4
Input Type Differential
Data Interface JESD204B
Configuration ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811257-ADC34J44IRGZR
Ultra Librarian 3D Model Ultra Librarian ADC34J44IRGZR CAD Model

Description

The ADC34J44IRGZR is a high-performance, low-power, quad-channel, 14-bit analog-to-digital converter (ADC) developed by Texas Instruments. This advanced data converter is designed to meet the rigorous demands of modern communication systems, test equipment, and data acquisition platforms. With a sampling rate of up to 125 MSPS (Mega Samples Per Second), this ADC provides precise digital representations of analog signals, making it an ideal choice for applications requiring high-speed data conversion with exceptional accuracy and reliability.

The ADC34J44IRGZR operates within a wide analog input frequency range, which, combined with its excellent dynamic performance, makes it well-suited for IF (Intermediate Frequency) sampling. Its quad-channel input allows for simultaneous sampling of multiple signals, which is critical for applications such as phased array radar systems, multi-antenna communication systems, and advanced medical imaging equipment.

One of the key features of this ADC is its integrated digital down-converter (DDC), which reduces system complexity and cost by performing digital down-conversion in the digital domain. This feature simplifies the design of mixed-signal processing systems by eliminating the need for external down-conversion hardware. The ADC34J44IRGZR also includes a variety of digital filters that can be used to optimize performance for specific applications.

Designed with power efficiency in mind, the ADC34J44IRGZR maintains low power consumption without compromising performance. It operates over a wide supply voltage range and includes power-down modes to further reduce power usage when the device is not in active conversion mode. The device is offered in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which saves board space and is suitable for space-constrained applications.

Overall, the Texas Instruments ADC34J44IRGZR is a versatile and powerful solution for a wide range of high-speed data conversion needs. Its combination of high-speed, precision, integration, and efficiency makes it a top choice for engineers looking to enhance the performance and reduce the complexity of their digital signal processing systems.

Key Specifications:

  • Quad-channel, 14-bit resolution
  • Up to 125 MSPS sampling rate
  • Integrated digital down-converter (DDC)
  • Wide analog input frequency range
  • Low power consumption with power-down modes
  • Compact VQFN packaging

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess