EN
  • EN
  • DE

LTC1864LACMS8#PBF

Part No LTC1864LACMS8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 8MSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 150k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting SMD (SMT)
Base Product Number LTC1864
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC1864LACMS8PBF,LTC1864LACMS8#PBF-ND,505-LTC1864LACMS8#PBF,-2735-LTC1864LACMS8#PBF
Standard Package 50
Win Source Part Number 1072064-LTC1864LACMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1864LACMS8#PBF CAD Model

Description

Product Overview: LTC1864LACMS8#PBF from Analog Devices Inc.

The LTC1864LACMS8#PBF is a high-performance, single-channel, 16-bit Analog-to-Digital Converter (ADC) produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC is designed for applications requiring high accuracy and low power consumption, making it an ideal choice for battery-powered devices, portable instrumentation, and other power-sensitive applications.

Featuring a fast throughput rate of 250ksps, the LTC1864LACMS8#PBF can handle demanding applications that require both speed and precision. It operates from a single 5V supply, providing a convenient power configuration for systems with limited power budgets. The device offers a flexible input range, including a unipolar mode that measures from 0V to the reference voltage, and a bipolar mode that measures from negative to positive reference voltage, providing versatility for various signal requirements.

The LTC1864LACMS8#PBF utilizes a successive approximation register (SAR) architecture, which ensures a balance between speed and power efficiency. This architecture makes it suitable for applications that require a fast response time without draining too much power. Additionally, the device features an automatic power-down function that reduces power consumption when not converting, further extending battery life in portable applications.

The compact MSOP-8 package of the LTC1864LACMS8#PBF allows for a small footprint on the PCB, saving valuable board space in space-constrained applications. Its SPI-compatible serial interface enables easy communication with microcontrollers and digital signal processors, simplifying system design and integration.

Key features of the LTC1864LACMS8#PBF include:

  • 16-bit resolution
  • 250ksps sample rate
  • Single 5V supply operation
  • Low power consumption with automatic power-down
  • Unipolar and bipolar input ranges
  • SPI-compatible serial interface
  • Compact MSOP-8 package

Overall, the LTC1864LACMS8#PBF from Analog Devices Inc. offers a combination of speed, precision, and low power consumption that is well-suited for a wide range of applications, including medical devices, industrial control systems, and precision data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess