EN
  • EN
  • DE

LTC2228IUH#PBF

Part No LTC2228IUH#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-Channel Single ADC Pipelined 65Msps 12-bit Parallel 32-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Integral Nonlinearity (INL) 1.1 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 240 mW
Max Supply Voltage 3.4 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 68.3 mA
Number of Bits 12
Number of Converters 1
Number of Elements 1
Number of Pins 32
Operating Supply Voltage 3 V
Polarity Bipolar
Power Dissipation 240 mW
REACH SVHC No SVHC
Resolution 1.5 B
RoHS Compliant
Sampling Rate 65 Msps
Schedule B 8542390000, 8542390000
Supply Type Single
Win Source Part Number 1031156-LTC2228IUH#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2228IUH#PBF CAD Model

Description

The LTC2228IUH#PBF is a cutting-edge, high-speed 12-bit Analog-to-Digital Converter (ADC) offered by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This ADC is designed to deliver exceptional performance with a sampling rate of up to 65Msps, making it an excellent choice for applications requiring high data acquisition speeds and precision.

Key Features:

  • Resolution: 12 bits, providing fine detail in signal conversion.
  • Sample Rate: Up to 65Msps, ideal for high-speed applications.
  • Input Range: 2Vpp, accommodating a wide range of signal inputs.
  • Power Consumption: Low power operation with a typical consumption of 380mW, reducing system power requirements.
  • Package: 32-lead QFN, offering a compact form factor suitable for space-constrained applications.
  • Interface: CMOS or LVDS digital outputs, providing flexibility in system design.
  • No Missing Codes: Guaranteed performance over temperature.

Applications:

The LTC2228IUH#PBF is versatile and can be used in a variety of applications, including:

  • Medical Imaging Systems
  • Communications
  • Digital Signal Processing
  • Instrumentation
  • High-speed Data Acquisition Systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2228IUH#PBF is no exception. This product is built to meet the high standards expected from industry-leading technology, ensuring consistent and dependable performance in your applications.

Ordering Information:

The LTC2228IUH#PBF is available for order from Analog Devices Inc. and its authorized distributors. For detailed specifications, application support, and ordering information, please visit the Analog Devices Inc. website or contact their sales team directly.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess