EN
  • EN
  • DE

ADC3422IRTQT

Part No ADC3422IRTQT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 4CH 50MSPS 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 12
Sampling Rate 50M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration ADC
Number of Converters 4
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-QFN (8x8)
Win Source Part Number 767771-ADC3422IRTQT
Popularity Medium
Supply and Demand Status Limited
Family Name ADC3422
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC3422IRTQT CAD Model

Description

Introducing the ADC3422IRTQT from Texas Instruments

The ADC3422IRTQT is a cutting-edge analog-to-digital converter (ADC) developed by Texas Instruments, designed to offer exceptional performance in a wide range of applications. This high-precision ADC is part of Texas Instruments' renowned data converter portfolio, which is known for its reliability, accuracy, and power efficiency.

Key Features and Benefits

  • High Resolution: The ADC3422IRTQT boasts a 14-bit resolution, allowing for highly accurate digital representation of analog signals. This makes it an ideal choice for applications requiring precise measurement, such as medical instrumentation, test and measurement equipment, and high-end consumer electronics.
  • Fast Sampling Rate: With a maximum sampling rate of up to 50 MSPS (Mega Samples Per Second), this ADC is capable of handling high-speed signal processing tasks with ease, ensuring that fast-changing signals are captured accurately without missing critical data.
  • Dual-Channel Input: The device features dual-channel input, providing the flexibility to process two analog signals simultaneously. This is particularly useful in systems that require multi-channel data acquisition or stereo audio processing.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC3422IRTQT operates with a low power consumption, making it suitable for portable and battery-powered devices where energy conservation is crucial.
  • Integrated Features: It includes an internal voltage reference and an oscillator to reduce external component count, thus minimizing the overall solution size and simplifying the design process.
  • Robust Interface: The ADC comes with a serialized LVDS (Low Voltage Differential Signaling) output interface, which ensures robust data transmission with reduced noise interference, even in electrically noisy environments.

Applications

The versatility of the ADC3422IRTQT makes it well-suited for a variety of applications, including:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Wireless Infrastructure
  • Industrial Automation and Control Systems
  • Scientific Instrumentation

Overall, the ADC3422IRTQT from Texas Instruments is a powerful component that combines high-performance data conversion with practical features, making it a top choice for engineers and designers looking to enhance the capabilities of their digital systems.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.0048 $58.0048
3+ $47.5937 $142.7811
4+ $46.1064 $184.4256
5+ $44.6191 $223.0955
6+ $43.1318 $258.7908
8+ $38.6699 $309.3592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess