EN
  • EN
  • DE

SN74CBTLV3257RSVR

Part No SN74CBTLV3257RSVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 4BIT 1-4 FET MUX/DEMUX 16UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-UQFN (2.6x1.8)
Win Source Part Number 1099746-SN74CBTLV3257RSVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3257RSVR CAD Model

Description

Product Overview: SN74CBTLV3257RSVR from Texas Instruments

The SN74CBTLV3257RSVR is a high-performance, low-voltage 4-bit 1-of-2 FET multiplexer/demultiplexer from Texas Instruments, designed for application in signal gating, switching, and routing. This integrated circuit is part of Texas Instruments' advanced switch IC portfolio, offering a robust solution for managing digital signals in a wide array of electronic devices.

Constructed with Silicon-Gate CMOS technology, the SN74CBTLV3257RSVR operates at a particularly low voltage range, from 2.3V to 3.6V, making it an ideal choice for portable and battery-powered applications where power efficiency is a priority. The device features a bidirectional interface between two ports, A and B, allowing it to function either as a multiplexer or a demultiplexer, depending on the needs of the system.

The SN74CBTLV3257RSVR boasts a quick switching speed and a low on-state resistance, ensuring minimal signal degradation and high bandwidth for the transfer of data. It is characterized for operation from -40°C to 85°C, which guarantees reliable performance across a broad range of environmental conditions.

Key features of the SN74CBTLV3257RSVR include:

  • 4-bit 1-of-2 multiplexer/demultiplexer functionality
  • Low on-state resistance, typically 5 Ω (VCC = 3.3V)
  • Low power consumption
  • 5-V tolerant inputs and outputs
  • Control inputs compatible with TTL levels
  • Available in a very small UQFN package, minimizing the PCB space required

The device's control inputs (1S, 2S, 3S, and 4S) determine the data path, providing the flexibility to route signals as needed within a circuit. Additionally, its 5-V tolerant inputs and outputs allow it to interface with higher voltage logic levels, making it versatile for mixed-voltage systems.

With its compact footprint and high-speed data handling capabilities, the SN74CBTLV3257RSVR is an excellent choice for designers looking to optimize their systems for space, power, and performance. Whether used in networking equipment, consumer electronics, or mobile devices, this Texas Instruments switch provides a reliable solution for your signal routing challenges.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,510 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess