EN
  • EN
  • DE

ADC32RF45IRMP

Part No ADC32RF45IRMP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 72VQFN / Analog-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Number of Bits 14
Sampling Rate (Per Second) 3G
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Number of A/D Converters 8
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.1V ~ 2V
Voltage - Supply, Digital 1.1V ~ 1.2V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 72-VFQFN Exposed Pad
Supplier Device Package 72-VQFN (10x10)
Mounting Style Surface Mount
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813676-ADC32RF45IRMP
Ultra Librarian 3D Model Ultra Librarian ADC32RF45IRMP CAD Model

Description

Introducing the ADC32RF45IRMP: A High-Performance Dual-Channel ADC from Texas Instruments

The ADC32RF45IRMP is a state-of-the-art dual-channel, 14-bit analog-to-digital converter (ADC) designed by Texas Instruments to deliver exceptional performance in radio frequency (RF) sampling applications. With an impressive sampling rate of up to 3 GSPS, this ADC is ideal for high-speed data acquisition, direct RF sampling in communication systems, and advanced radar and imaging technologies.

Key Features and Benefits

  • High-Speed Performance: The ADC32RF45IRMP boasts a maximum sampling rate of 3 GSPS, allowing for precise digitization of high-frequency signals without the need for intermediate frequency (IF) down-conversion.
  • Dual-Channel Architecture: With two ADC cores integrated into a single chip, this device supports simultaneous sampling of two channels, which is critical for applications requiring phase-coherent signal processing.
  • Wide Input Bandwidth: The device features a wide input bandwidth that can handle RF signals up to the second Nyquist zone, making it versatile for a range of applications in both the time and frequency domains.
  • Integrated Digital Down Converter (DDC): The inclusion of a DDC reduces the data rate and simplifies the digital signal processing (DSP) requirements downstream, enhancing system efficiency.
  • Programmable Gain and Offset Adjustment: This feature allows for fine-tuning of the input signal to optimize the ADC's dynamic range, ensuring high-quality signal conversion across different signal conditions.
  • Robust Design: Housed in a compact, power-efficient package, the ADC32RF45IRMP is engineered to maintain performance in demanding environments, ensuring reliability and longevity in critical applications.

Applications

The ADC32RF45IRMP is designed for advanced applications that require high-speed, high-precision signal processing, such as:

  • Wireless communication infrastructure (e.g., 4G LTE, 5G NR)
  • Military and aerospace radar systems
  • Test and measurement equipment
  • Medical imaging equipment
  • High-speed data acquisition systems

With its combination of speed, precision, and versatility, the ADC32RF45IRMP from Texas Instruments represents a premier solution for designers seeking to improve the performance and efficiency of their RF sampling systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess