EN
  • EN
  • DE

SNJ54LS93J

Part No SNJ54LS93J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Counter/Divider Single 4-Bit Binary UP 14-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Direction Unidirectional
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Logic Function Counter
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 4
Number of Elements 1
Number of Pins 14
Operating Supply Voltage 5 V
Propagation Delay 70 ns
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Turn-On Delay Time 70 ns
Width 6.67 mm
Win Source Part Number 1095347-SNJ54LS93J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54LS93J CAD Model

Description

The SNJ54LS93J is a high-quality integrated circuit from Texas Instruments, renowned for its precision and durability. This device is part of the 54LS series, which is well-known for its logic devices that are designed to operate in a wide range of complex digital systems. The SNJ54LS93J, in particular, is a 4-bit binary counter, a fundamental component in digital electronics used for counting purposes.

Key Features

  • Technology: The SNJ54LS93J is built using low-power Schottky technology, which ensures low power consumption while maintaining high-speed operation.
  • Counting Capability: As a 4-bit binary counter, it can count up to 16 (24) discrete states, making it suitable for a variety of counting applications.
  • Versatility: This device can be used in both synchronous and asynchronous counting designs, providing flexibility in system design.
  • Package Type: The SNJ54LS93J is available in a ceramic dual-in-line package (J package), which provides robust protection for the chip and ensures reliable performance in a range of environmental conditions.
  • Operating Range: The device is designed to perform over a wide range of operating temperatures, typically from -55°C to 125°C, making it suitable for military and aerospace applications.

Applications

The SNJ54LS93J is ideal for use in high-reliability applications that require precise counting, such as:

  • Timing circuits
  • Frequency dividers
  • Digital clocks
  • Process control systems
  • Embedded systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SNJ54LS93J is no exception, with its rigorous testing and quality control measures ensuring that each chip meets the highest standards of reliability and performance. Engineers and designers can trust this device to deliver consistent results in their critical applications.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8662 $62.5986
6+ $17.1210 $102.7260
10+ $16.5859 $165.8590
13+ $16.0509 $208.6617
17+ $15.5159 $263.7703
22+ $13.9108 $306.0376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess