EN
  • EN
  • DE

MC10E157FNR2

Part No MC10E157FNR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX QUAD 2:1 5V ECL 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 4
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±4.2 V to 5.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 129266-MC10E157FNR2
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC10E157FNR2 CAD Model

Description

ON Semiconductor MC10E157FNR2: High-Performance 5V ECL 6-Bit D-Type Flip Flop

The ON Semiconductor MC10E157FNR2 is a state-of-the-art integrated circuit that belongs to the high-speed ECLinPS (ECL in PicoSeconds) family. This 6-bit D-type flip flop is designed for the most demanding digital systems where speed, performance, and reliability are paramount. With its differential ECL (Emitter Coupled Logic) technology, the MC10E157FNR2 provides a combination of high-speed operation and minimal power consumption, making it ideal for high-frequency clock distribution and data buffering applications.

Featuring a fully differential design, the MC10E157FNR2 ensures excellent noise immunity and output signal integrity. The device operates with a 5V power supply and is characterized for performance over the full military temperature range of -55°C to +125°C. Its advanced design allows for clock rates exceeding 1GHz, which is essential for high-speed digital signal processing and computing applications.

The MC10E157FNR2 comes in a robust 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while offering good thermal characteristics for better heat dissipation. This package is suitable for surface-mount technology (SMT), which enables high-density mounting and is compatible with automated assembly processes.

Key features of the MC10E157FNR2 include:

  • 6-bit D-type flip-flops: Allows for parallel data storage and transfer.
  • Master Reset: Enables the synchronous resetting of all flip-flops.
  • Differential PECL clock inputs: Provides high-speed clock signal handling with less susceptibility to noise.
  • Fully differential data paths: Ensures signal integrity and reduces the risk of data corruption.
  • Asynchronous Master Reset (MR): Allows for the immediate clearing of all flip-flops independent of the clock.
  • Extended temperature range: Ensures reliable operation in extreme environments.

Applications for the MC10E157FNR2 are diverse and include high-speed computing, telecommunications, signal processing, and aerospace systems where the speed of data transfer and signal integrity cannot be compromised. With its impressive performance specifications and ON Semiconductor's commitment to quality, the MC10E157FNR2 is an excellent choice for designers looking to implement a reliable high-speed data storage solution in their next project.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0783 $65.3915
11+ $10.7310 $118.0410
17+ $10.3956 $176.7252
23+ $10.0603 $231.3869
30+ $9.7250 $291.7500
40+ $8.7189 $348.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess