EN
  • EN
  • DE

ADC16DV160CILQX/NOPB

Part No ADC16DV160CILQX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 160 MSPS Analog-to-Digital Converter | IC ADC 16BIT PIPELINED 68VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16
Sampling Rate (Per Second) 160M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 68-VFQFN Exposed Pad
Supplier Device Package 68-VQFN
Mounting Style SMD
Family Part Number ADC16DV160
Manufacturer Pack Quantity 1
MSL Level 4 (72 Hours)
Win Source Part Number 722065-ADC16DV160CILQX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADC16DV160
Introduction Date August 07, 2009
ECCN 3A001.a.5.a.5
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADC16DV160CILQX/NOPB CAD Model

Description

Product Overview: ADC16DV160CILQX/NOPB

The ADC16DV160CILQX/NOPB is a high-performance, dual-channel, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to deliver exceptional speed and accuracy for demanding applications. This device is part of TI's extensive range of data converters that cater to a variety of industrial, communication, and medical applications.

Key Features

  • High-Speed Operation: With a maximum sampling rate of 160 MSPS (Mega Samples Per Second), this ADC is capable of converting analog signals to digital at a rapid pace, making it an ideal choice for high-speed signal processing applications.
  • Dual-Channel Design: The ADC16DV160CILQX/NOPB features two ADCs in one package, allowing for simultaneous sampling of different signals or differential sampling of a single signal for improved noise immunity.
  • Excellent Dynamic Performance: It boasts an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring high-fidelity signal conversion for critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed for power efficiency, helping to reduce the overall power consumption of the system it is integrated into.
  • Flexible Interface: The ADC16DV160CILQX/NOPB supports various digital interface standards, including LVDS (Low-Voltage Differential Signaling), making it versatile for integration with a wide range of digital systems.
  • Robust Packaging: Housed in a compact LQFP (Low-profile Quad Flat Package), this ADC is designed for space-constrained applications while providing reliable connectivity and performance.

Applications

The ADC16DV160CILQX/NOPB is suitable for numerous applications where precision and speed are paramount. This includes wireless communication systems, radar and satellite communications, test and measurement equipment, medical imaging devices, and digital data acquisition systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADC16DV160CILQX/NOPB is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,172.9324 $1,172.9324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess