EN
  • EN
  • DE

ADC14L040CIVY/NOPB

Part No ADC14L040CIVY/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 32TQFP / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tray
Number of Bits 14
Sampling Rate (Per Second) 40M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-LQFP
Supplier Device Package 32-TQFP (7x7)
Mounting Type Surface Mount
Base Product Number ADC14L040
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Win Source Part Number 1345627-ADC14L040CIVY/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC14L040CIVY/NOPB CAD Model

Description

Product Overview: ADC14L040CIVY/NOPB

The ADC14L040CIVY/NOPB is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) from Texas Instruments. Designed with precision and efficiency in mind, this ADC is well-suited for a variety of applications that require accurate data conversion from analog to digital form. It operates at a conversion rate of up to 40 MSPS (Mega Samples Per Second), making it an excellent choice for high-speed signal processing tasks.

Key Features

  • Resolution: 14-bit accuracy provides detailed and precise digital representation of the analog input signal.
  • Sampling Rate: Capable of sampling at speeds up to 40 MSPS, ensuring that high-frequency signals are captured with minimal distortion.
  • Power Efficiency: Designed for low power consumption, the ADC14L040CIVY/NOPB is ideal for battery-powered devices or energy-sensitive applications.
  • Input Range: The input range is flexible, accommodating a wide variety of signal amplitudes for versatile application use.
  • Interface: Features an easy-to-use parallel interface that facilitates quick data transfer to a microcontroller or digital signal processor (DSP).
  • Packaging: Available in a compact 48-pin WQFN (Thin Quad Flat No-leads) package that is space-efficient and suitable for densely packed PCB designs.

Applications

The ADC14L040CIVY/NOPB is targeted towards advanced applications that demand high-speed and precise data acquisition, such as:

  • Medical imaging systems
  • Test and measurement equipment
  • Communications infrastructure
  • Data acquisition systems
  • Radar and satellite systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC14L040CIVY/NOPB is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. The "NOPB" designation indicates that this product is provided in a lead-free package, reflecting TI's dedication to environmental sustainability.

Whether you are designing a high-speed communication system or a precision medical device, the ADC14L040CIVY/NOPB from Texas Instruments offers the performance and reliability needed to achieve exceptional results.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.4166 $52.4166
3+ $43.0085 $129.0255
4+ $41.6645 $166.6580
5+ $40.3205 $201.6025
7+ $38.9764 $272.8348
9+ $34.9444 $314.4996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess