EN
  • EN
  • DE

ADC141S628CIMM/NOPB

Part No ADC141S628CIMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC CONVERTER A/D 14-BIT 10-MSOP / Bit Analog to Digital Converter Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Active
Base Product Number ADC141
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 428588-ADC141S628CIMM/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC141S628CIMM/NOPB CAD Model

Description

ADC141S628CIMM/NOPB - Texas Instruments Precision ADC

The ADC141S628CIMM/NOPB by Texas Instruments is a high-performance, single-channel, 14-bit analog-to-digital converter (ADC) that provides a seamless digital interface to your microcontrollers and digital systems. This ADC is designed with precision and power efficiency in mind, making it an ideal choice for a wide range of applications including industrial, medical, and communication systems.

Key Features:

  • Resolution: 14-bit resolution ensures high-precision measurements, enabling you to capture the full range of your analog signal with minimal quantization error.
  • Sampling Rate: The device supports a sampling rate of up to 250 kSPS (kilo-samples per second), providing the speed necessary for high-bandwidth signals and real-time applications.
  • Interface: Features a SPI-compatible serial interface, which allows for easy integration with most microcontrollers and digital processors, providing a flexible and straightforward communication protocol.
  • Power Efficiency: With low power consumption, the ADC141S628CIMM/NOPB is perfect for battery-powered devices and applications where power efficiency is critical.
  • Package: The device comes in a compact VSSOP-10 package, which minimizes board space and is suitable for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.
  • No Lead (Pb-Free): As indicated by the 'NOPB' suffix, this product is manufactured without lead, making it compliant with RoHS regulations and suitable for eco-friendly applications.

Applications:

The ADC141S628CIMM/NOPB is versatile and can be used in various applications such as:

  • Data acquisition systems
  • Portable instrumentation
  • Medical monitoring devices
  • Industrial control systems
  • Communication systems

With its combination of precision, speed, and power efficiency, the ADC141S628CIMM/NOPB from Texas Instruments is a reliable choice for designers who require a high-quality ADC that delivers consistent performance across a range of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess