EN
  • EN
  • DE

ADC12QJ1600AAVTQ1

Part No ADC12QJ1600AAVTQ1
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description IC ADC 12BIT FLSH/PIPE 144FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 1.6G
Number of Inputs 4
Input Type Differential, Single Ended
Data Interface JESD204C, SPI
Configuration ADC
Number of A/D Converters 4
Architecture Flash, Pipelined, SAR
Reference Type External, Internal
Voltage - Supply, Analog 1.05V ~ 1.15V, 1.8V ~ 2V
Voltage - Supply, Digital 1.05V ~ 1.15V
Features Temperature Sensor
Operating Temperature -40°C ~ 125°C
Package / Case 144-FBGA, FCBGA
Supplier Device Package 144-FCBGA (10x10)
Mounting Type Surface Mount
Grade Automotive
Qualification AEC-Q100
Ultra Librarian 3D Model Ultra Librarian ADC12QJ1600AAVTQ1 CAD Model

Description

144-FBGA, FCBGA

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR AD7793
Need more? Email Us
Texas Instruments
EVAL MOD FOR ADS7818
Lowest to $9.1470
Analog Devices Inc.
BOARD EVAL SAMPLING ADC AD677
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS7945
Need more? Email Us
Texas Instruments
EVAL MODULE ADS8688A
Lowest to $7.5013
Intersil
DAUGHTER CARD FOR KAD2710
Need more? Email Us
Texas Instruments
KIT EVAL/DEMO FOR ADS1278
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS1271
Lowest to $100.8639
Texas Instruments
EVAL BOARD FOR ADC12DJ3200
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $669.0910 $669.0910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess