EN
  • EN
  • DE

ADC12D1800RFIUT

Part No ADC12D1800RFIUT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT FOLD INTERP 292BGA / 12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series -
Package Tray
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 3.6G
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture Folding Interpolating
Reference Type Internal
Voltage - Supply, Analog 1.8V ~ 2V
Voltage - Supply, Digital 1.8V ~ 2V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 292-BBGA
Supplier Device Package 292-BGA (27x27)
Mounting Type Surface Mount
Base Product Number ADC12D1800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A3
HTSUS 8542.39.0001
Win Source Part Number 1352637-ADC12D1800RFIUT
Ultra Librarian 3D Model Ultra Librarian ADC12D1800RFIUT CAD Model

Description

Introducing the ADC12D1800RFIUT from Texas Instruments

The ADC12D1800RFIUT is a state-of-the-art analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance ADC is a perfect choice for applications that require high-speed data acquisition, precise signal processing, and real-time analytics. The ADC12D1800RFIUT is part of the high-speed ADC portfolio that Texas Instruments is known for, and it brings unparalleled performance in terms of speed and accuracy.

Key Features and Benefits

  • High Sampling Rate: The ADC12D1800RFIUT boasts an impressive sampling rate of up to 1.8 GSPS (Giga-Samples Per Second), making it one of the fastest ADCs available in the market. This high sampling rate ensures that even the highest frequency signals can be captured with precision.
  • Dual-Channel Operation: It features a dual-channel design, allowing for simultaneous sampling of two analog signals. This is particularly useful in applications such as radar systems, where dual-channel processing is a necessity.
  • Resolution: With a 12-bit resolution, this ADC provides detailed and accurate digital representations of the input analog signals, ensuring that the subtleties and nuances of the original signal are preserved.
  • Integrated Features: The ADC12D1800RFIUT includes integrated features such as an internal voltage reference, a sample-and-hold circuit, and a digital error correction system, which enhance its performance and reliability.
  • Power Efficiency: Despite its high-speed capabilities, the ADC12D1800RFIUT is designed for power efficiency, which is crucial for battery-powered or energy-sensitive applications.
  • Flexible Interface: It offers a flexible digital interface that is compatible with various logic standards, ensuring easy integration with a wide range of digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).

Applications

The ADC12D1800RFIUT is ideal for a diverse range of applications, including:

  • Telecommunications
  • Radar and satellite communication systems
  • High-speed data acquisition systems
  • Medical imaging equipment
  • Test and measurement instruments

With its robust design and cutting-edge technology, the ADC12D1800RFIUT from Texas Instruments is a top-tier component that delivers exceptional performance for the most demanding of applications. Its high-speed capabilities and precision make it an indispensable part of any advanced electronic system requiring reliable and accurate analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,552.2389 $1,552.2389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess