EN
  • EN
  • DE

ADM6711TAKS

Part No ADM6711TAKS
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Microprocessor Supervisory Circuit in 4-Lead SC70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1140888-ADM6711TAKS
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6711TAKS CAD Model

Description

ADM6711TAKS Voltage Supervisor by Analog Devices Inc.

The ADM6711TAKS is a high-precision voltage supervisor designed to ensure the stability and reliability of electronic systems. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this component is engineered to monitor power supply voltages and provide a reset signal to microcontrollers and processors in the event of a voltage drop below a predetermined threshold. This feature is critical in applications where data integrity and system stability are paramount.

Key Features

  • Precision Voltage Monitoring: The ADM6711TAKS offers precise voltage threshold monitoring, ensuring that the system operates within safe voltage levels at all times.
  • Programmable Reset Timeout: The reset timeout duration is programmable, allowing designers to set the appropriate delay for their system's requirements.
  • Low Power Consumption: With its low power consumption, this voltage supervisor is ideal for battery-powered and portable applications, where energy efficiency is crucial.
  • High Accuracy: The device boasts a high level of accuracy, which is essential for maintaining the performance and reliability of sensitive electronic circuits.
  • Multiple Reset Options: The ADM6711TAKS provides both active high and active low reset outputs, offering flexibility in system design and integration.

Applications

The versatility of the ADM6711TAKS makes it suitable for a wide range of applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered devices
  • Data storage and communication systems
  • Industrial and automotive electronics
  • Medical equipment

Technical Specifications

With its compact SOT-23 package, the ADM6711TAKS is designed for space-constrained applications. It operates over a wide temperature range, making it suitable for various environmental conditions. The device's threshold voltage and reset timeout are programmable, allowing it to be tailored to specific system needs.

By incorporating the ADM6711TAKS voltage supervisor into their designs, engineers can enhance system reliability, prevent data corruption, and protect against the potential damages caused by unexpected power supply fluctuations. Analog Devices Inc. provides detailed technical documentation and support, ensuring that integrating the ADM6711TAKS into your design is as seamless as possible.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1104 $59.0976
46+ $2.5514 $117.3644
71+ $2.4717 $175.4907
97+ $2.3920 $232.0240
125+ $2.3123 $289.0375
168+ $2.0732 $348.2976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess