EN
  • EN
  • DE

AD623ARZ-RL7

Part No AD623ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 800KHZ RRO 8SOIC / 需要补充
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 089144-AD623ARZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD623ARZ-RL7 CAD Model

Description

AD623ARZ-RL7 - Instrumentation Amplifier by Analog Devices Inc.

The AD623ARZ-RL7 is a versatile and highly integrated instrumentation amplifier from the renowned semiconductor manufacturer, Analog Devices Inc. This precision amp is designed to offer a combination of accuracy, low noise, and ease of use for a wide range of applications, including medical instrumentation, industrial process controls, and battery-powered devices.

With a single external resistor, the AD623ARZ-RL7 provides gains ranging from 1 to 10000, which allows users to customize the amplifier according to their specific needs. The device operates over a wide power supply range of +3 V to +12 V for single-supply operation, or ±2.5 V to ±6 V for dual-supply configurations. This flexibility makes it suitable for various electronic environments and applications.

Key features of the AD623ARZ-RL7 include:

  • Rail-to-Rail Output Swing: The amplifier's output can swing close to the supply rails, maximizing the dynamic range especially in low voltage applications.
  • Low Power: With its low supply current, the AD623ARZ-RL7 is optimized for power-sensitive applications, ensuring efficient operation without compromising performance.
  • Low Input Bias Current: The device boasts an input bias current of only 1 nA max, which is critical for high-impedance sensor signals and precision applications.
  • High Accuracy: The AD623ARZ-RL7 provides excellent accuracy with a maximum input offset voltage of 50 µV and an input offset drift of less than 1 µV/°C, ensuring reliable measurements over temperature variations.
  • Easy to Use: The minimal external components requirement and the straightforward gain setting make the AD623ARZ-RL7 a user-friendly option for both novice and experienced engineers.

The device is packaged in a compact 8-lead SOIC form factor, making it suitable for space-constrained applications. The AD623ARZ-RL7's robust design also includes EMI filtering inputs which provide added protection against electromagnetic interference, ensuring stable performance in electrically noisy environments.

Whether it's for a professional-grade medical device, an industrial monitoring system, or a portable consumer product, the AD623ARZ-RL7 from Analog Devices Inc. stands out as a reliable and high-performing solution for precision signal amplification.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2544 $52.0704
33+ $3.0484 $100.5972
51+ $2.9454 $150.2154
74+ $2.7395 $202.7230
95+ $2.6365 $250.4675
119+ $2.5335 $301.4865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess