EN
  • EN
  • DE

ADC12C080CISQ/NOPB

Part No ADC12C080CISQ/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 32WQFN / 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series -
Package Tape & Reel (TR)
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 80M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.4V ~ 3.6V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Mounting Type Surface Mount
Base Product Number ADC12C080
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357151-ADC12C080CISQ/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC12C080CISQ/NOPB CAD Model

Description

The Texas Instruments ADC12C080CISQ/NOPB is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers a dual-channel input along with a serial output interface. Designed for applications requiring a high level of precision and speed, this ADC is well-suited for a wide range of applications, including medical instrumentation, communications systems, and data acquisition systems.

Key Features

  • Resolution: 12-bit resolution provides a fine level of detail in the analog signal conversion process, enabling accurate digital representation of the input signal.
  • Conversion Rate: With a maximum sampling rate of 80 MSPS (Mega Samples Per Second), the ADC12C080CISQ/NOPB is capable of converting analog signals at high speeds, making it ideal for applications that require real-time data processing.
  • Dual-Channel Input: The dual-channel feature allows for simultaneous sampling of two analog signals, which can be beneficial for systems that need to process multiple signals concurrently.
  • Low Power Consumption: Its design focuses on energy efficiency, which is critical for portable and battery-powered devices.
  • Serial Interface: The serial output interface simplifies the connectivity with microcontrollers and digital signal processors, reducing the number of required I/O pins and saving space on the PCB.
  • Integrated Features: The ADC includes an internal reference and an onboard oscillator to minimize the need for external components, thus reducing system complexity and cost.
  • No Pipeline Delay: The ADC provides data output without pipeline delay, which is essential for control loop applications where latency can be a critical factor.

Applications

The versatility of the ADC12C080CISQ/NOPB allows it to be integrated into a variety of high-speed and precision-demanding applications. It is particularly useful in:

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Industrial Control Systems

With its robust feature set and Texas Instruments' reputation for quality, the ADC12C080CISQ/NOPB is a reliable choice for engineers and designers looking to enhance their systems with accurate and rapid analog-to-digital conversion capabilities.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess