EN
  • EN
  • DE

ADC128S052QCMT

Part No ADC128S052QCMT
Manufacturer Texas Instruments
Catalog Hard To Find
Description 8-Channel, 200 kSPS to 500 kSPS, 12-Bit A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1139826-ADC128S052QCMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC128S052QCMT CAD Model

Description

Product Overview: ADC128S052QCMT by Texas Instruments

The ADC128S052QCMT is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) developed by Texas Instruments. This versatile ADC is designed to operate with a single supply ranging from 2.7V to 5.25V, making it an ideal choice for a wide array of applications that require precision and efficiency in data conversion from analog to digital form.

Featuring an eight-channel multiplexer, the ADC128S052QCMT can process multiple analog inputs sequentially, which is perfect for systems that need to monitor various sensors or signals simultaneously. Its sample rate is up to 1 MSPS (Mega Samples Per Second), providing a rapid response for real-time data acquisition needs.

Key Features:

  • Resolution: 12 bits, offering fine granularity for precise measurements.
  • Channels: 8-channel input multiplexer, allowing the ADC to handle multiple inputs with ease.
  • Sample Rate: Capable of up to 1 MSPS, suitable for high-speed applications.
  • Supply Voltage: Operates on a single supply voltage ranging from 2.7V to 5.25V, providing flexibility in various system designs.
  • Interface: The device communicates through a simple SPI (Serial Peripheral Interface), ensuring easy integration with most microcontrollers and processors.
  • Power Consumption: Low power operation, which is critical for battery-powered or energy-sensitive systems.
  • Package: Available in a compact 16-pin QFN package, which is beneficial for space-constrained applications.

The ADC128S052QCMT is engineered to deliver high-fidelity data conversion with minimal power loss, making it a top choice for portable devices, medical instruments, industrial control systems, and any application where power efficiency and accuracy are paramount. Its robust design ensures reliable performance even in harsh environments, and the small form factor aids in the development of compact electronic products.

Overall, Texas Instruments' ADC128S052QCMT is a versatile and reliable ADC solution that offers a balance of speed, precision, and power efficiency, suitable for a broad range of applications in today's technology-driven world.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7605 $58.5630
13+ $8.0087 $104.1131
20+ $7.7584 $155.1680
27+ $7.5081 $202.7187
35+ $7.2579 $254.0265
47+ $6.5070 $305.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess