EN
  • EN
  • DE

ADC11DV200CISQE/NOPB

Part No ADC11DV200CISQE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 11BIT 200MSPS DUAL 60WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 11
Sampling Rate 200M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 60-WFQFN Exposed Pad
Manufacturer Package 60-WQFN (9x9)
Win Source Part Number 767743-ADC11DV200CISQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC11DV200
Introduction Date April 23, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC11DV200CISQE/NOPB CAD Model

Description

Product Overview: Texas Instruments ADC11DV200CISQE/NOPB

The ADC11DV200CISQE/NOPB is a high-performance, dual-channel Analog-to-Digital Converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This ADC is part of the high-speed data converter series, offering an impressive sampling rate of up to 200 Mega Samples Per Second (MSPS). It is engineered to meet the demanding requirements of a wide range of applications, including wireless communication, test and measurement equipment, and radar systems.

Key Features

  • Dual-Channel Operation: This ADC features two independent ADC cores, allowing for simultaneous sampling of two analog signals. This is particularly useful for applications requiring high-throughput data acquisition or phase diversity.
  • High Sampling Rate: With a maximum sampling rate of 200 MSPS, the ADC11DV200CISQE/NOPB is capable of converting analog signals to digital data with high precision and speed, ensuring minimal signal distortion and high fidelity.
  • Resolution: The device boasts an 11-bit resolution, providing a fine quantization level that results in detailed and accurate digital representations of the input analog signals.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power consumption, which is critical for portable and battery-powered devices.
  • Output Interface: The ADC supports LVDS (Low-Voltage Differential Signaling) outputs, which minimizes noise and allows for high-speed data transmission.

Applications

The versatility of the ADC11DV200CISQE/NOPB makes it suitable for a variety of applications, including:

  • Wireless and Wired Communications
  • Radar and Satellite Systems
  • Medical Imaging Equipment
  • Instrumentation and Test Equipment
  • High-Speed Data Acquisition Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADC11DV200CISQE/NOPB is no exception. It is available in a surface-mount, 64-lead LQFP (Low Profile Quad Flat Package) that is designed for optimal thermal performance and space-saving on printed circuit boards. The device is also lead-free and RoHS compliant, adhering to environmental standards.

With its advanced features, the ADC11DV200CISQE/NOPB from Texas Instruments represents a robust solution for designers seeking to integrate high-speed, precise data conversion in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.8508 $129.8508
2+ $125.5224 $251.0448
3+ $112.5374 $337.6122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess